EN
  • EN
  • DE

KPA-1606SYCK

Part No KPA-1606SYCK
Manufacturer Kingbright Corporation
Catalog Optics - LEDs - Light Pipes
Description Single Color LED, Super Bright Yellow, Water Clear, 1.2mm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 0602
Color Yellow
Dominant Wavelength 590 nm
Forward Current 20 mA
Forward Voltage 2 V
Height 1.2 mm
Length 600 µm
Lens Color Clear
Lens Style Colorless, Diffused, Rectangular
Luminous Intensity 150 mcd
Mount Surface Mount
Number of LEDs 1
Number of Pins 2
Packaging Cut Tape
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Viewing Angle 110 °
Wavelength 590 nm
Width 1.6 mm
Win Source Part Number 1067710-KPA-1606SYCK
Categories Optics - LEDs - Light Pipes
Manufacturer Kingbright Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KPA-1606SYCK CAD Model

Description

The Kingbright Corporation KPA-1606SYCK is a surface mount LED.

  • Color: Yellow
  • Lens: Clear
  • Forward Voltage: 2 V
  • Luminous Intensity: 150 mcd
  • Viewing Angle: 110 degrees
  • Dominant Wavelength: 590 nm
  • Supply and Demand Status: Shortage

You May Also Be Interested in

Rohm Semiconductor
LED YELLOW CLEAR 1006 SMD / Yellow 585nm LED Indication - Discrete 2.1V 0402 (1006 Metric)
Lowest to $0.0961
Rohm Semiconductor
Led, 0805, Red, 2.5MCD, 620NM
Lowest to $0.2911
OSRAM Opto Semiconductors Inc.
EMITTER IR / Infrared (IR) Emitter 950nm 2.9V 1.5A 224mW/sr @ 1A 150° 3-SMD, No Lead
Lowest to $2.7316
Rohm Semiconductor
LED Uni-Color Yellow 2-Pin Chip 0402(1006Metric) T/R
Need more? Email Us
Rohm Semiconductor
LED, SMD, 1208, ORANGE; Luminous Intensity: 10mcd; Forward Current If Max: 20mA; Lens Shape: Rectangular; SVHC: No...
Need more? Email Us
Rohm Semiconductor
LED ORANGE CLEAR 2PLCC SMD / Orange 605nm LED Indication - Discrete 1.9V 2-PLCC
Lowest to $0.5186
Rohm Semiconductor
LED SML COOL WHITE 5000K 4SMD / LED Lighting series White, Cool 5000K 3.9V 90mA 2-SMD, Flat Lead
Need more? Email Us
Rohm Semiconductor
LED RED DIFFUSED T/H / Red LED Indication - Discrete 2.1V Radial
Need more? Email Us
Lumex Opto/Components Inc.
LED GREEN/YELLOW CLEAR 1210 SMD / Green, Yellow LED Indication - Discrete 2.2V Green, 2.1V Yellow 1210 (3225 Metric)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1125 $50.0625
1,085+ $0.0923 $100.1455
1,680+ $0.0894 $150.1920
2,310+ $0.0866 $200.0460
2,990+ $0.0837 $250.2630
4,000+ $0.0750 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess