The KPA-3010CGCK-KM is a 3.0 x 1.0 mm SMD chip LED manufactured by Kingbright Corporation. It emits a brilliant green light and is designed for automated assembly processes. This LED offers a compact size, making it ideal for applications where space is limited.
Applications
- Backlighting for LCD screens
- Status indicators in electronic devices
- Automotive lighting applications
- Mobile devices and wearable technology
- Consumer electronics
Features
- Package: 3.0 x 1.0 mm SMD
- Emitting Color: Green
- High luminous intensity
- Low power consumption
- Wide viewing angle
- Suitable for all SMD assembly methods
- RoHS compliant
Benefits
- Space-saving design: Its small footprint allows for high-density mounting on PCBs.
- Energy efficiency: Consumes minimal power, contributing to longer battery life in portable devices.
- High brightness: Provides clear and visible indication even in brightly lit environments.
- Reliable performance: Offers stable light output over a long lifespan.
- Cost-effective: Provides excellent performance at a competitive price point.
Additional Details
The KPA-3010CGCK-KM LED uses InGaN material for the active layer, which is crucial for generating the green light emission. It is designed to withstand reflow soldering temperatures as per industry standards. The forward voltage typically ranges between 2.8V and 3.6V, and the viewing angle is approximately 130 degrees. This LED is commonly used in applications requiring a bright, energy-efficient, and compact green light source.