The KPA-3010SURCK is a 3.0 x 1.0 mm SMD Chip LED manufactured by Kingbright Corporation. It is a surface-mount device (SMD) LED designed for a wide range of indication and illumination applications.
Applications
- Backlighting for LCD displays
- Indicator lights in consumer electronics
- Status indicators in industrial equipment
- Automotive lighting
- Medical devices
Features
- Super Red Color
- High Luminous Intensity
- Small Size: 3.0mm x 1.0mm
- Surface Mount Device (SMD)
- RoHS Compliant
Benefits
- Provides a bright and easily visible red light source.
- Suitable for applications where space is limited.
- Easy to integrate into automated assembly processes.
- Complies with environmental regulations.
- Long lifespan and high reliability
Technical Specifications (Typical)
- Color: Super Red
- Wavelength: Consult the Kingbright datasheet for the specific wavelength (e.g., 640nm)
- Luminous Intensity: Consult the datasheet for mcd value at specified current.
- Forward Voltage: e.g., 1.85V typical (consult the datasheet)
- Forward Current: e.g., 20mA (consult datasheet)
- Viewing Angle: Consult Kingbright's official datasheet
The KPA-3010SURCK is a reliable and efficient LED solution for various indication and illumination purposes. Its small size, high brightness, and SMD design make it ideal for compact electronic devices. Check the official Kingbright datasheet for full and accurate specifications of the KPA-3010SURCK LED.