EN
  • EN
  • DE

KPT-1608SURWL-TW

Part No KPT-1608SURWL-TW
Manufacturer Kingbright Corporation
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Manufacturer Kingbright Corporation
Manufacturer Homepage www.us.kingbright.com
Win Source Part Number 714724-KPT-1608SURWL-TW
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KPT-1608SURWL-TW CAD Model

Description

The KPT-1608SURWL-TW is a surface-mount LED manufactured by Kingbright Corporation. This LED is designed to provide high-intensity red light emission, making it suitable for various indicator and display applications. Its compact size and efficient performance make it a popular choice for modern electronic devices.

Applications:

  • Backlighting in LCDs
  • Indicator lights in electronic devices
  • Automotive lighting
  • Status indicators
  • Consumer electronics displays

Features:

  • High Luminous Intensity: Provides a bright and clear red light output, ensuring visibility in various lighting conditions.
  • Compact Size: The 1.6 x 0.8 mm (1608) package allows for dense placement on circuit boards, saving space.
  • Surface Mount Technology (SMT): Designed for automated assembly processes, reducing manufacturing time and costs.
  • Wide Viewing Angle: Offers a wide viewing angle, ensuring the light is visible from multiple directions.
  • Low Power Consumption: Operates efficiently, minimizing power usage and extending battery life in portable devices.

Benefits:

  • Improved Visibility: The high luminous intensity ensures clear visibility, enhancing user experience.
  • Space-Saving Design: The compact size enables integration into small and densely populated electronic devices.
  • Cost-Effective Manufacturing: The SMT design simplifies assembly, reducing manufacturing costs.
  • Enhanced Reliability: Built with high-quality materials and manufacturing processes, ensuring long-term reliability.
  • Energy Efficiency: Low power consumption contributes to energy savings and extended battery life.

Additional Details:

The KPT-1608SURWL-TW LED is designed for reflow soldering, a common SMT assembly technique. It is also RoHS compliant, meaning it adheres to environmental standards by avoiding hazardous substances.

Technical Specifications (Typical Values):

  • Wavelength: 630-635 nm (Red)
  • Luminous Intensity: Varies based on drive current. Consult datasheet.
  • Forward Voltage: 1.85V typical
  • Viewing Angle: 150 degrees
  • Package: 1608 (1.6 x 0.8 mm)

The “SURWL” portion of the part number indicates “Surface Mount Red Water Clear Lens.” The “TW” suffix may relate to tape and reel packaging.

You May Also Be Interested in

Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess