EN
  • EN
  • DE

KPTCBD-3216ESGC

Part No KPTCBD-3216ESGC
Manufacturer Kingbright Corporation
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case SMD
Manufacturer Kingbright Corporation
Manufacturer Homepage www.us.kingbright.com
Win Source Part Number 754043-KPTCBD-3216ESGC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KPTCBD-3216ESGC CAD Model

Description

The KPTCBD-3216ESGC is a bi-color LED manufactured by Kingbright Corporation. This LED features both a green and a super bright green color, allowing for versatile indication and display applications. The device is housed in a compact 3.2 x 1.6 mm surface mount package.

Applications

  • Status Indicators
  • Backlighting
  • Panel Indicators
  • Consumer Electronics
  • Industrial Equipment

Features

  • Bi-Color LED (Green and Super Bright Green)
  • Surface Mount Device (SMD)
  • Compact Size (3.2 x 1.6 mm)
  • Low Power Consumption
  • Wide Viewing Angle

Benefits

  • Versatile indication with two distinct colors.
  • Easy integration into compact electronic designs.
  • Energy-efficient operation.
  • Clear visibility from various angles.
  • High reliability and long lifespan.

Additional Details

The KPTCBD-3216ESGC bi-color LED is designed for surface mount assembly, simplifying the manufacturing process and reducing board space requirements. The two colors, green and super bright green, can be used to indicate different states or conditions in an electronic device. The LED's low power consumption makes it suitable for battery-powered applications, while its wide viewing angle ensures that the indication is visible from various positions. This LED is commonly used in a wide range of electronic devices, including consumer electronics, industrial equipment, and automotive applications. Key specifications include forward voltage, luminous intensity, and viewing angle. Its robust construction and reliable performance make it a popular choice for various indication and display needs.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $4.5685
Linear Technology
Lowest to $9.1303
Renesas Electronics America
Lowest to $105.8176
Altera
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $27.1621

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess