EN
  • EN
  • DE

PSC08-11CGKWA

Part No PSC08-11CGKWA
Manufacturer Kingbright Corporation
Catalog Custom Parts (N - R)
Description Disp, A/n, 0.8" Cmn Cath, Green
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Character Height 20.32 mm
Character Width 10.9 mm
Color Green
Forward Current 20 mA
Forward Voltage 2.1 V
Height 8.5 mm
Luminous Intensity 25 mcd
Max Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Through Hole
Number of Characters 1
Number of Segments 16
REACH SVHC No SVHC
RoHS Compliant
Wavelength 570 nm
Width 20 mm
Win Source Part Number 1108432-PSC08-11CGKWA
Categories Custom Parts
Manufacturer Kingbright Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PSC08-11CGKWA CAD Model

Description

The Kingbright Corporation custom parts series is a through hole mount LED display with a color of green and a forward voltage of 2.1 V.

  • Luminous Intensity: 25 mcd
  • Forward Current: 20 mA
  • Height: 8.5 mm
  • Width: 20 mm
  • Segments: 16
  • Characters: 1
  • Character Height: 20.32 mm
  • Character Width: 10.9 mm
  • Wavelength: 570 nm

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Intel
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Radiall USA, Inc.
Need more? Email Us
NXP / Nexperia
Need more? Email Us
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
Intel
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess