EN
  • EN
  • DE

ADUM6400CRWZ-RL

Part No ADUM6400CRWZ-RL
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description DGTL ISO 5000VRMS 4CH GP 16SOIC / General Purpose Digital Isolator 5000Vrms 4 Channel 25Mbps 25kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Analog Devices Inc.
Series IsoPower®, iCoupler®
Package Tape & Reel (TR)
Technology Magnetic Coupling
Type General Purpose
Isolated Power Yes
Number of Channels 4
Inputs - Side 1/Side 2 4/0
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 25kV/µs
Data Rate 25Mbps
Propagation Delay tpLH / tpHL (Max) 60ns, 60ns
Pulse Width Distortion (Max) 6ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number ADUM6400
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADUM6400CRWZ-RLCT,ADUM6400CRWZ-RLTR,ADUM6400CRWZ-RLDKR,ADUM6400CRWZ-RL-ND
Standard Package 1,000
Win Source Part Number 983772-ADUM6400CRWZ-RL
Ultra Librarian 3D Model Ultra Librarian ADUM6400CRWZ-RL CAD Model

Description

ADUM6400CRWZ-RL - Analog Devices Inc.

The ADUM6400CRWZ-RL by Analog Devices is a robust, high-performance digital isolator designed to ensure signal integrity and safety in various applications. This component is part of Analog Devices' iCoupler® family, utilizing chip-scale transformer technology to achieve isolation of digital signals while minimizing propagation delay and power consumption.

Key Features

  • Isolation Voltage: The device offers a high isolation voltage of 2.5 kVrms, making it suitable for safety-critical and high-voltage applications.
  • Data Rate: It supports a wide data rate up to 10 Mbps, enabling fast communication for digital data streams.
  • Quad-Channel Isolation: With four independent isolation channels, the ADUM6400CRWZ-RL can handle multiple signals simultaneously, enhancing design flexibility.
  • Power Efficiency: It features low power consumption, which is essential for energy-sensitive designs.
  • Robustness: The device is characterized by its high immunity to electromagnetic interference (EMI), ensuring reliable operation in harsh electrical environments.

Applications

The ADUM6400CRWZ-RL is suited for a range of applications, including but not limited to:

  • Industrial automation and control systems
  • Medical equipment with stringent safety requirements
  • Isolated sensor interfaces and data acquisition systems
  • Power supply control and monitoring
  • Automotive systems requiring isolation for safety and noise immunity

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADUM6400CRWZ-RL is no exception. It is available in a 16-lead SOIC package with a reinforced insulation rating, ensuring durable performance and compliance with regulatory standards such as UL, CSA, and VDE. The device also includes features such as over-temperature protection, enhancing its operational safety.

Ordering Information

The ADUM6400CRWZ-RL comes in a tape and reel format, facilitating efficient handling and assembly during the manufacturing process. For detailed product specifications, technical documentation, and ordering information, please visit the Analog Devices website or contact an authorized distributor.

You May Also Be Interested in

NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
NXP / Nexperia
Interface
Need more? Email Us
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.2603 $58.5206
5+ $24.0084 $120.0420
7+ $23.2582 $162.8074
9+ $22.5079 $202.5711
12+ $21.7576 $261.0912
16+ $19.5069 $312.1104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 315 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess