EN
  • EN
  • DE

WP934SA/2GYD

Part No WP934SA/2GYD
Manufacturer Kingbright Corporation
Catalog OEM Parts (T - Z)
Description LED Circuit Board Indicators 3MM CBI
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 994107-WP934SA/2GYD
Categories OEM Parts(T-Z)
Manufacturer Kingbright Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WP934SA/2GYD CAD Model

Description

The WP934SA/2GYD is a bi-color LED lamp manufactured by Kingbright Corporation. It features both green and yellow light emission, making it suitable for indicator applications requiring dual-color functionality.

Applications

  • Status indicators in electronic devices
  • Panel indicators in control systems
  • Front panel LEDs in audio equipment
  • Backlighting for switches and buttons
  • Diagnostic indicators in industrial equipment

Features

  • LED Type: Through-hole, bi-color (Green and Yellow)
  • Lens Color: Water Clear
  • Emitted Color: Green and Yellow
  • Forward Voltage (Green): Typically 2.2V
  • Forward Voltage (Yellow): Typically 2.1V
  • Forward Current: 20mA (milliamperes)
  • Luminous Intensity (Green): Typically 25 mcd (millicandelas)
  • Luminous Intensity (Yellow): Typically 10 mcd (millicandelas)
  • Viewing Angle: 60 degrees
  • Package: 5mm round LED

Benefits

  • Dual-Color Indication: Provides two different visual signals in a single component, saving space and cost.
  • Clear Visibility: The water clear lens maximizes light output and provides a bright and distinct indication.
  • Low Power Consumption: LEDs are inherently energy-efficient, resulting in lower operating costs and reduced heat generation.
  • Long Lifespan: LEDs offer a significantly longer lifespan compared to traditional incandescent lamps.
  • Easy to Integrate: The through-hole design allows for simple and reliable mounting on printed circuit boards.
  • Versatile Application: Suitable for a wide range of indicator applications in various electronic devices and systems.

Additional Details

The WP934SA/2GYD LED is commonly used in applications where a clear visual indication of different states is required. For example, it can be used to indicate whether a device is in standby (yellow) or active (green) mode. The forward voltage and current specifications must be considered when designing the driving circuitry to ensure proper operation and prevent damage to the LED. The luminous intensity values provide an indication of the brightness of each color. The viewing angle determines the range over which the LED's light is visible. Kingbright is a well-known manufacturer of LED components, and the WP934SA/2GYD offers a reliable and cost-effective solution for dual-color indication needs. The 5mm round package is industry standard.

You May Also Be Interested in

Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Kemet
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess