EN
  • EN
  • DE

KSM24RS4/16MEI

Part No KSM24RS4/16MEI
Manufacturer Kingston
Catalog Memory - Modules
Description DDR4-2400T 2Gx72 ECC Reg/RDIMM (16GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946905-KSM24RS4/16MEI
Series *
Ultra Librarian 3D Model Ultra Librarian KSM24RS4/16MEI CAD Model

Description

The Kingston KSM24RS4/16MEI is a 16GB DDR4 2400MHz ECC Registered DIMM server memory module. Designed for servers and workstations, this module provides high-performance and reliable memory solutions for demanding applications. The ECC (Error-Correcting Code) feature ensures data integrity by detecting and correcting single-bit errors, enhancing the stability and reliability of the system.

Applications:

  • Servers: Enhancing the performance and reliability of enterprise servers.
  • Workstations: Powering high-performance workstations for content creation, engineering, and scientific computing.
  • Cloud Computing: Providing reliable memory for cloud servers and data centers.
  • Virtualization: Supporting virtual machines with stable and error-free memory.
  • Data Centers: Enabling high-density memory configurations for data-intensive applications.

Features:

  • 16GB Capacity: Provides ample memory for demanding applications.
  • DDR4 Technology: Offers higher bandwidth and lower power consumption compared to DDR3.
  • 2400MHz Clock Speed: Delivers fast data transfer rates for improved performance.
  • ECC Registered: Ensures data integrity by detecting and correcting single-bit errors.
  • 288-Pin DIMM: Standard form factor for easy installation and compatibility.
  • 1.2V Low Voltage: Reduces power consumption and heat generation.

Benefits:

  • Improved Performance: Higher bandwidth and faster clock speed enhance system performance.
  • Enhanced Reliability: ECC technology ensures data integrity and reduces the risk of system crashes.
  • Reduced Power Consumption: Low voltage operation minimizes power consumption and heat generation.
  • Increased System Stability: ECC and registered features contribute to a more stable and reliable system.
  • Easy Installation: Standard DIMM form factor simplifies installation and upgrades.

Additional Details:

The KSM24RS4/16MEI operates at a voltage of 1.2V. It features a CL17 latency, contributing to responsive system performance. The module is designed to meet JEDEC standards, ensuring compatibility with a wide range of server and workstation platforms. It is built with high-quality components to ensure long-term reliability and stability. It's designed for use in systems that specifically require Registered ECC DIMMs to function correctly. This memory module is designed to provide a stable and reliable solution for memory-intensive server and workstation workloads.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess