EN
  • EN
  • DE

KVR16N11/8-SPBK

Part No KVR16N11/8-SPBK
Manufacturer Kingston
Catalog Memory - Modules
Description DDR3-1600 1Gx64 UDIMM (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947941-KVR16N11/8-SPBK
Series *
Ultra Librarian 3D Model Ultra Librarian KVR16N11/8-SPBK CAD Model

Description

The Kingston KVR16N11/8-SPBK is an 8GB DDR3 1600MHz CL11 DIMM desktop memory module. This module is designed to provide a performance boost to desktop computers. Operating at 1600MHz and featuring a CAS latency of 11, it ensures quick and efficient data processing for a smoother computing experience. This single pack (SP) memory module comes without fancy heat spreaders (standard profile), making it compatible with a wide range of systems.

Applications:

  • Desktop Computers: Suitable for upgrading the memory of desktop PCs to enhance performance.
  • Gaming: Can improve gaming performance by ensuring smoother frame rates and faster loading times.
  • Content Creation: Useful for video editing, graphic design, and other memory-intensive creative tasks.
  • Multitasking: Enables smoother multitasking for users running multiple applications simultaneously.
  • General Computing: Improves overall system responsiveness for everyday tasks like web browsing, document editing, and media consumption.

Features:

  • 8GB Capacity: Provides sufficient memory capacity for running modern applications and handling large datasets.
  • DDR3 Technology: Utilizes DDR3 technology for improved speed and bandwidth compared to older DDR2 memory.
  • 1600MHz Clock Speed: Operates at a clock speed of 1600MHz, allowing for fast data transfer between the memory and the CPU.
  • DIMM Form Factor: Compatible with standard desktop computer DIMM slots.
  • CL11 Latency: Features a CAS Latency (CL) of 11, which determines the delay between the memory controller requesting data and the data being available.
  • Unbuffered: The memory is unbuffered, meaning it directly communicates with the memory controller without any intermediate buffering.
  • Non-ECC: Does not have error correction capabilities, making it suitable for consumer-grade desktop PCs.
  • 1.5V Voltage: Operates at a standard voltage of 1.5V, ensuring compatibility and energy efficiency.

Benefits:

  • Enhanced Performance: Improves overall system performance, leading to faster application loading and smoother operation.
  • Improved Multitasking: Allows users to run multiple applications simultaneously without experiencing significant slowdowns.
  • Smoother Gaming: Provides improved frame rates and reduced lag during gaming sessions.
  • Increased Productivity: Makes the computer more responsive, increasing overall productivity.
  • Cost-Effective Upgrade: Offers a cost-effective way to boost system performance without the need for a complete system overhaul.
  • Easy Installation: Simple to install, requiring minimal technical expertise.

Overall, the Kingston 8GB DDR3 1600MHz desktop memory module is an excellent choice for upgrading the performance of your desktop computer. Its ample capacity, fast clock speed, and easy installation make it a worthwhile investment for gamers, content creators, and general users alike.

You May Also Be Interested in

Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess