EN
  • EN
  • DE

KXCNL-1010

Part No KXCNL-1010
Manufacturer Kionix Inc.
Catalog Misc Products
Description Accelerometer Specifications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Kionix Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827089-KXCNL-1010
Ultra Librarian 3D Model Ultra Librarian KXCNL-1010 CAD Model

Description

The KXCNL-1010 is a digital ambient light sensor manufactured by Kionix, Inc. This sensor is designed to measure the intensity of ambient light and convert it into a digital signal. It is commonly used in a variety of applications to automatically adjust display brightness, conserve power, and enhance user experience.

Applications

  • Mobile Devices: Used in smartphones and tablets to automatically adjust screen brightness based on ambient light conditions.
  • Wearable Devices: Integrated into smartwatches and fitness trackers to optimize display brightness and conserve battery power.
  • Notebook Computers: Implemented in laptops to automatically adjust screen brightness and keyboard backlight intensity.
  • Automotive Applications: Used in automotive displays to adjust brightness based on ambient lighting conditions, improving visibility.
  • Industrial Control Panels: Employed in industrial equipment to optimize display brightness and conserve power in various lighting environments.

Features

  • Digital Output: Provides a digital output signal (typically I2C) for easy integration with microcontrollers and other digital systems.
  • Wide Dynamic Range: Offers a wide dynamic range to accurately measure light intensity in diverse lighting conditions.
  • Low Power Consumption: Designed for energy efficiency, making it suitable for battery-powered devices.
  • Small Form Factor: The compact size allows for easy integration into space-constrained applications.
  • Programmable Interrupts: Supports programmable interrupt functionality for event-driven operation.

Benefits

  • Automatic Brightness Adjustment: Automatically adjusts display brightness based on ambient light, improving user experience and conserving power.
  • Energy Efficiency: Low power consumption extends the battery life of portable devices.
  • Simplified Integration: The digital interface simplifies integration with existing electronic systems.
  • Space Saving: The small form factor enables designers to create smaller and more compact electronic devices.
  • Enhanced User Experience: Provides a comfortable viewing experience in various lighting conditions.

Additional Details

The KXCNL-1010 typically operates within a specified voltage range (e.g., 1.7V to 3.6V) and features adjustable sensitivity settings. It often includes features such as a built-in temperature compensation to ensure accurate measurements across a wide range of operating temperatures. The sensor's output data rate is configurable, allowing designers to optimize performance for specific application requirements. Proper placement of the sensor is critical to minimize the impact of shadows and reflections. Kionix provides comprehensive documentation and application notes to assist designers with integration and calibration. The sensor's spectral response is designed to mimic the human eye's sensitivity to light, ensuring accurate measurement of perceived brightness. The I2C address is typically configurable which helps to avoid address conflicts with other devices on the bus.

You May Also Be Interested in

American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.3978 $57.7626
42+ $2.7879 $117.0918
65+ $2.7008 $175.5520
89+ $2.6137 $232.6193
115+ $2.5266 $290.5590
153+ $2.2652 $346.5756
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,630 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess