EN
  • EN
  • DE

1812B104K500N

Part No 1812B104K500N
Manufacturer Knowles
Catalog Custom Parts (0 - A)
Description MLC, 1812, X7R, 100 nF+/- 10%50V, 50V, 100% Sn
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1168446-1812B104K500N
Categories Custom Parts
Manufacturer Knowles
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1812B104K500N CAD Model

Description

The 1812B104K500N is a multilayer ceramic capacitor (MLCC) manufactured by Knowles. MLCCs are known for their compact size, high reliability, and excellent electrical performance. The '1812' in the part number refers to the case size, indicating that this is an 1812-sized component. The 'B' likely refers to a specific dielectric material. The '104' indicates a capacitance value of 100nF (10 x 10^4 pF). The 'K' denotes a capacitance tolerance of ±10%, and '500' signifies a voltage rating of 500V.

Applications

  • High voltage power supplies
  • DC-DC converters
  • Snubber circuits
  • EMI filtering
  • Input/Output filtering
  • Bypass and decoupling applications

Features

  • High capacitance value in a small package
  • High voltage rating
  • Stable performance over temperature
  • Low ESR (Equivalent Series Resistance)
  • Low ESL (Equivalent Series Inductance)
  • RoHS compliant

Benefits

  • Reduced board space requirements due to small size
  • Reliable operation in high-voltage environments
  • Consistent performance across a wide temperature range
  • Improved circuit efficiency due to low ESR and ESL
  • Compliance with environmental regulations
  • Improved signal integrity in high-frequency circuits

Additional Details

The 1812B104K500N capacitor uses a ceramic dielectric material that provides a stable capacitance over a wide range of temperatures. Its construction allows for low ESR and ESL, making it suitable for high-frequency applications. It is also designed to withstand high voltages, making it suitable for use in high-voltage power supplies and other high-voltage applications. The 1812 case size offers a good balance between size and performance.

You May Also Be Interested in

Anachip Corp
Need more? Email Us
Molex, LLC
Need more? Email Us
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Conexant Systems
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
Microchip Technology
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Qualcomm
Lowest to $7.9791
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
720+ $0.0698 $50.2560
1,750+ $0.0573 $100.2750
2,705+ $0.0555 $150.1275
3,725+ $0.0537 $200.0325
4,810+ $0.0520 $250.1200
6,440+ $0.0466 $300.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 980 pieces
MOQ: 720 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess