EN
  • EN
  • DE

MB6022APC-0

Part No MB6022APC-0
Manufacturer Knowles
Catalog Microphones
Description MIC COND ANALOG OMNI -40DB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Audio Products
Manufacturer Knowles
Packaging Bulk
Status Obsolete(EOL)
Type Electret Condenser
Output Type Analog
Direction Omnidirectional
Frequency Range 100Hz to 10kHz
Sensitivity -40dB ±2dB @ 94dB SPL
S/N Ratio 60dB
Impedance 2.2 kOhm
Voltage Rating 2V
Voltage Range 2 to 10V
Operating Supply Current 500μA
Port Location Top
Termination PC Pins
Height (Max) 0.094" (2.40mm)
Shape Circular
Win Source Part Number 127377-MB6022APC-0
Ultra Librarian 3D Model Ultra Librarian MB6022APC-0 CAD Model

Description

The Knowles electret condenser component with Win Source Part Number 127377-MB6022APC-0 is an obsolete audio product with a circular shape and top port location.

  • GPTDescription: This component has a height of 0.094 inches and an impedance of 2.2 kOhm.
  • GPTDescription: The frequency range of this component is from 100Hz to 10kHz, and it has a sensitivity of -40dB ± 2dB @ 94dB SPL.
  • GPTDescription: The S/N ratio of this component is 60dB, and the voltage range is from 2V to 10V.
  • GPTDescription: The packaging of this component is in bulk form, and the termination is PC pins.

You May Also Be Interested in

Knowles
MIC MEMS ANALOG OMNI -22DB
Need more? Email Us
Knowles
Need more? Email Us
Knowles
MIC MEMS DIGITAL PDM OMNI -26DB
Lowest to $0.6884
Knowles
Need more? Email Us
Knowles
MIC MEMS ANALOG OMNI -42DB
Lowest to $0.4298
Knowles
MIC MEMS ANALOG OMNI -42DB
Lowest to $1.2559
Knowles
Lowest to $6.2913
Knowles
Lowest to $1.5015
Knowles
SP0103 Series with Integrated Amplifier
Lowest to $3.2617

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess