EN
  • EN
  • DE

SPM0204HD5-PB-6

Part No SPM0204HD5-PB-6
Manufacturer Knowles
Catalog Microphones
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Knowles
Category Audio Products
Family Microphones
Win Source Part Number 192383-SPM0204HD5-PB-6
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPM0204HD5-PB-6 CAD Model

Description

The Knowles SPM0204HD5-PB-6 is a high-performance silicon microphone designed for a variety of audio applications. This microphone is known for its robust construction, high sensitivity, and excellent signal-to-noise ratio, making it suitable for use in demanding environments and applications where clear and accurate audio capture is critical.

Applications:

  • Professional Audio Equipment: Used in high-end recording devices and audio interfaces.
  • Industrial Communication Systems: Integrated into intercoms and communication devices for noisy environments.
  • Security and Surveillance Devices: Employed in surveillance cameras and audio monitoring systems.
  • Medical Devices: Utilized in diagnostic equipment and hearing aids where precise audio capture is essential.
  • Aerospace Applications: Used in aircraft communication systems and cockpit voice recorders.
  • Automotive Applications: Integrated into hands-free communication systems and voice recognition systems in vehicles.
  • High-End Mobile Devices: Used in smartphones and tablets requiring superior audio quality.

Features:

  • High Sensitivity: Captures even faint sounds with exceptional clarity.
  • Excellent Signal-to-Noise Ratio (SNR): Minimizes background noise for clear audio capture.
  • Robust Design: Designed to withstand harsh environmental conditions and mechanical stress.
  • Omnidirectional Polar Pattern: Captures sound equally from all directions.
  • Analog Output: Provides an analog signal for compatibility with a wide range of audio processing systems.
  • Surface Mount Technology (SMT): Facilitates easy integration into automated assembly processes.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Superior Audio Performance: Provides clear and accurate audio capture in challenging environments.
  • Reliable Operation: Robust design ensures consistent performance over a long lifespan.
  • Wide Compatibility: Analog output allows for seamless integration with existing audio systems.
  • Improved Communication Clarity: High sensitivity and SNR enhance voice communication in noisy environments.
  • Enhanced Security: Accurate audio capture improves the effectiveness of surveillance systems.
  • Optimized Medical Diagnostics: Precise audio capture enhances the accuracy of diagnostic equipment.
  • Durable Construction: Withstands harsh environmental conditions encountered in industrial and aerospace applications.

The Knowles SPM0204HD5-PB-6 typically operates within a voltage range of 1.8 to 3.6V and features a sensitivity of around -38 dBV/Pa. Its omnidirectional polar pattern ensures consistent audio capture regardless of the sound source's position. This microphone is designed for reflow solder assembly, making it suitable for high-volume manufacturing. The analog output simplifies integration with various audio processing systems. With its combination of high sensitivity, robust design, and excellent SNR, the Knowles SPM0204HD5-PB-6 is a reliable and versatile microphone solution for applications requiring exceptional audio performance in demanding conditions.

You May Also Be Interested in

PUI Audio, Inc.
MIC COND ANLG OMNI -46DB 0.382\
Need more? Email Us
Knowles
MIC OMNI .9-10VDC -37DB SENS
Need more? Email Us
Knowles
MIC COND ANLG OMNI -63DB 0.101\
Need more? Email Us
Infineon Technologies
Omnidirectional -26dB SMD-5P,4x3mm Microphones RoHS
Lowest to $2.3284
Knowles
MIC COND ANALOG NC -52DB
Need more? Email Us
Knowles
MIC BOOM ANLG NC -51DB 0.748\
Need more? Email Us
PUI Audio, Inc.
MIC COND ANLG OMNI -45DB 0.236\
Need more? Email Us
Knowles
MIC BOOM 0.340\
Need more? Email Us
PUI Audio, Inc.
MIC COND ANLG OMNI -46DB 0.382\
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5708 $59.1372
22+ $5.3915 $118.6130
34+ $5.2229 $177.5786
46+ $5.0543 $232.4978
60+ $4.8857 $293.1420
80+ $4.3809 $350.4720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,510 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess