EN
  • EN
  • DE

MPX474K31D4KN15800

Part No MPX474K31D4KN15800
Manufacturer KNSCHA ELECTRONICS CO.,LIMITED
Catalog Capacitors
Description 470nF ±10% 275V 305V 310V Safety Capacitor X2 Through Hole,P=15mm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Through Hole,P=15mm
Capacitance 470nF
Tolerance ±10%
Operating Temperature -40℃~+110℃
Ratings X2
safety certification UL;CUL;VDE;ENEC;KC;CQC
Voltage(AC) 275V;305V;310V
Ultra Librarian 3D Model Ultra Librarian MPX474K31D4KN15800 CAD Model

Description

0402CD5N1KTT Chip Inductor

The 0402CD5N1KTT chip inductor is specially engineered to provide 5.1nH of inductance in a compact form factor. It's part of the 0402 series known for merging space-efficiency with high performance, making it a perfect fit for modern electronic devices.

  • High-Power Amplifiers
  • Bluetooth Applications
  • Satellite Communication Systems
  • Decoupling Applications

Features and Benefits:

  • Miniature 0402 size suitable for dense PCBs
  • Optimized for RF and microwave frequencies
  • Excellent thermal stability and RF characteristics

The 0402CD5N1KTT excels in environments requiring stable inductance and is tailored for engineers needing reliable solutions in challenging conditions.

You May Also Be Interested in

Knowles
CAP ALUM 390UF 20% 450V SNAP TH
Lowest to $12.2672
Draloric
CAP FILM 0.047UF 10% 630VDC RAD
Lowest to $0.2181
Kemet
CAP CER 10PF 10V C0G/NP0 0402
Need more? Email Us
AVX Corporation
CAP CER 0.47UF 50V X7R 0603
Lowest to $0.0355
AVX Corporation
CAP CER 1UF 100V X7R 0805
Lowest to $0.1172
AVX Corporation
CAP CER 240PF 200V P90 1111
Lowest to $3.3429
EPCOS (TDK)
FILM CAP MKP X2 - COMPACT, 0.33U
Need more? Email Us
Venkel
CAP CER 1000PF 3KV X7R 1808
Need more? Email Us
Draloric
CAP FILM 10000PF 5% 250VDC RAD
Lowest to $0.0818

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
480+ $0.1043 $50.0640
1,170+ $0.0856 $100.1520
1,810+ $0.0829 $150.0490
2,495+ $0.0802 $200.0990
3,225+ $0.0776 $250.2600
4,320+ $0.0695 $300.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 520 pieces
MOQ: 480 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess