EN
  • EN
  • DE
  • IT

CSR1TTED10L0F

Part No CSR1TTED10L0F
Manufacturer KOA Speer
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 995642-CSR1TTED10L0F
Categories OEM Parts(C-E)
Manufacturer KOA Speer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CSR1TTED10L0F CAD Model

Description

The CSR1TTED10L0F is a current sense resistor manufactured by KOA Speer. It is designed for precise current detection in various electronic circuits. These resistors are typically low-value and high-precision, enabling accurate measurement of current flow without significantly impacting the circuit's performance.

Applications:

  • Power supplies
  • Motor control circuits
  • Battery management systems
  • Inverters
  • Automotive electronics

Features:

  • Low Resistance Value: Designed with a very low resistance value to minimize voltage drop and power dissipation.
  • High Precision: Offers high accuracy in resistance value, ensuring precise current measurement.
  • High Power Rating: Capable of handling significant power without compromising performance.
  • Excellent Temperature Coefficient: Provides stable resistance over a wide temperature range.
  • Surface Mount Design: Suitable for automated assembly processes.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directives.
  • Small Size: Compact design for space-constrained applications.

Benefits:

  • Accurate Current Sensing: Provides precise current measurement, enabling accurate control and monitoring of electronic circuits.
  • Reduced Power Loss: Low resistance minimizes voltage drop and power dissipation, improving overall system efficiency.
  • Stable Performance: Excellent temperature coefficient ensures stable resistance over a wide temperature range.
  • Easy Integration: Surface mount design facilitates easy integration into automated assembly processes.
  • Environmentally Friendly: RoHS compliance ensures environmentally friendly operation.

Additional Details:

The CSR1TTED10L0F has a resistance value of 10 milliohms, and a tolerance of 1%. The exact power rating and operating temperature range can be found in the manufacturer's datasheet. It is crucial to consult the datasheet for specific mounting guidelines and derating curves.

You May Also Be Interested in

Teledyne Technologies Incorporated
Commercial Multi-Throw DC-18GHz Terminated SMA Normally Open
Lowest to $1,240.3510
Bourns Inc.
Tvs Array 6V SOD106
Need more? Email Us
TDK Corporation
CURR SENSE XFMR 300A CHAS MNT / 300 A Current Sense Transformer 50/60Hz 103Ohm Chassis Mount
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Panasonic
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 60V 2A DO214AC / Diode Schottky 60 V 2A (DC) Surface Mount DO-214AC (SMA)
Need more? Email Us
Texas Instruments
Lowest to $16.1817
Micronas GmbH
Micronas QFP128
Need more? Email Us
KOA Speer
Lowest to $0.0427

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4478 $57.9120
100+ $1.1880 $118.8000
155+ $1.1508 $178.3740
210+ $1.1138 $233.8980
270+ $1.0766 $290.6820
360+ $0.9653 $347.5080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess