EN
  • EN
  • DE

JL6CT52R

Part No JL6CT52R
Manufacturer KOA Speer
Catalog Jumper Wire
Description JUMPER WIRE M TO M 2.063\
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Style Male to Male
Length 2.063" (52.40mm)
Wire Gauge 22 AWG
Package Tape & Reel
Supply and Demand Status Normal
Win Source Part Number 1578638-JL6CT52R
Ultra Librarian 3D Model Ultra Librarian JL6CT52R CAD Model

Description

N

You May Also Be Interested in

KOA Speer
JUMPER WIRE M TO M 2.063\
Need more? Email Us
Pololu Corporation
JMPR WIRE 10-PACK M-M 1" BLACK
Lowest to $93.1554
Pololu Corporation
JUMPER 10-WIRE RIBBON M-F 3\
Need more? Email Us
Pololu Corporation
JMPR WIRE 10-PACK F-F 1" BLACK
Need more? Email Us
SparkFun Electronics
JUMPER WIRE 0.1\
Need more? Email Us
KOA Speer
JUMPER WIRE M TO M 2.063\
Need more? Email Us
153
Adafruit Industries LLC
JUMPER WIRE M TO M VARIOUS
Need more? Email Us
3M
JUMPER PREFORM 3\
Need more? Email Us
824
Adafruit Industries LLC
JUMPER M/F 11.811\
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess