EN
  • EN
  • DE

JL8CT52R

Part No JL8CT52R
Manufacturer KOA Speer
Catalog Jumper Wire
Description JUMPER WIRE M TO M 2.063\
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Style Male to Male
Length 2.063" (52.40mm)
Wire Gauge 20 AWG
Package Tape & Reel
Supply and Demand Status Normal
Win Source Part Number 1578639-JL8CT52R
Ultra Librarian 3D Model Ultra Librarian JL8CT52R CAD Model

Description

N

You May Also Be Interested in

Yageo
JUMPER WIRE M TO M 2.063"
Lowest to $0.0213
Pololu Corporation
JUMPER 10-WIRE RIBBON M-F 24"
Need more? Email Us
KOA Speer
JUMPER WIRE M TO M 2.063\
Need more? Email Us
KOA Speer
JUMPER WIRE M TO M 2.063\
Need more? Email Us
Pololu Corporation
JMPR WIRE 10-PACK F-F 1" BLACK
Need more? Email Us
153
Adafruit Industries LLC
JUMPER WIRE M TO M VARIOUS
Need more? Email Us
KOA Speer
JUMPER WIRE M TO M 2.063\
Need more? Email Us
3M
JUMPER PREFORM 4\
Need more? Email Us
Pololu Corporation
JUMPER 10-WIRE RIBBON M-F 3\
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess