EN
  • EN
  • DE

JL5CT52R

Part No JL5CT52R
Manufacturer KOA Speer
Catalog Jumper Wire
Description JUMPER WIRE M TO M 2.063\
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Style Male to Male
Length 2.063" (52.40mm)
Wire Gauge 24 AWG
Package Tape & Reel
Supply and Demand Status Limited
Win Source Part Number 1578637-JL5CT52R
Ultra Librarian 3D Model Ultra Librarian JL5CT52R CAD Model

Description

N

You May Also Be Interested in

KOA Speer
JUMPER WIRE M TO M 2.063\
Need more? Email Us
KOA Speer
JUMPER WIRE M TO M 2.063\
Need more? Email Us
Pololu Corporation
JMPR WIRE 10-PACK M-M 1" BLACK
Lowest to $93.1554
3M
JUMPER WIRE KIT VARIOUS 22AWG
Need more? Email Us
SparkFun Electronics
JUMPER WIRE 0.1\
Need more? Email Us
KOA Speer
JUMPER WIRE M TO M 2.063\
Need more? Email Us
Pololu Corporation
JUMPER 10-WIRE RIBBON M-F 24"
Need more? Email Us
3M
JUMPER PREFORM 0.1" 22AWG 200PCS
Lowest to $14.5523
Pololu Corporation
JMPR WIRE 50PC 10CLR ASSTD FF 6"
Lowest to $3.3622

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess