EN
  • EN
  • DE

LFC32TER18K

Part No LFC32TER18K
Manufacturer KOA Speer
Catalog Fixed Inductors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Current Rating 450 mA
Inductance 180 nH
Inductance Tolerance 10 %
RoHS Non-Compliant
Win Source Part Number 968038-LFC32TER18K
Categories Fixed Inductors
Manufacturer KOA Speer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LFC32TER18K CAD Model

Description

The LFC32TER18K is a ferrite chip inductor manufactured by KOA Speer. It's designed for high-frequency applications where a small size and specific inductance value are required. This inductor is characterized by its excellent Q-factor and self-resonant frequency, making it ideal for impedance matching, filtering, and resonance circuits in various electronic devices.

Applications:

  • RF Circuits: Used in impedance matching networks, filters, and tuning circuits for radio frequency applications.
  • Wireless Communication Devices: Employed in mobile phones, Bluetooth modules, and Wi-Fi devices for impedance matching and filtering.
  • High-Frequency Circuits: Utilized in high-speed data transmission lines to filter out unwanted noise.
  • Consumer Electronics: Commonly found in televisions, audio equipment, and other consumer electronic products for signal processing.
  • Power Supplies: Used in DC-DC converters and power management circuits for filtering and energy storage in high-frequency switching power supplies.

Features:

  • Ferrite Chip Inductor: High Q factor and stable inductance.
  • Small Size: Compact 1210 package (3.2mm x 2.5mm) enables high-density designs.
  • 0.18 μH Inductance: Specific inductance value for targeted applications.
  • High Self-Resonant Frequency (SRF): Allows for operation at higher frequencies.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Improved Circuit Performance: High Q factor minimizes losses and enhances circuit efficiency, particularly in RF applications.
  • Compact Design: Small size enables integration into space-constrained applications, such as mobile devices and miniaturized electronic modules.
  • Stable Inductance: Ensures consistent performance over temperature and frequency variations, enhancing reliability.
  • Reduced EMI: Helps minimize electromagnetic interference in sensitive circuits, improving overall system performance.
  • Compliance: RoHS compliance ensures environmental compatibility, meeting regulatory requirements.

Additional Details:

The LFC32TER18K has an inductance of 0.18 μH with a tolerance of ±10%. The typical rated current is around 500mA, and the DC resistance (DCR) is low to minimize power loss. The self-resonant frequency (SRF) is typically above 200 MHz, making it suitable for high-frequency applications. The inductor is designed for surface mount technology (SMT) and is compatible with automated assembly processes. The operating temperature range is typically from -40°C to +125°C. Proper soldering techniques should be used to ensure a reliable connection to the PCB. It is well-suited for reflow soldering processes.

You May Also Be Interested in

Aipu Micro Technology
12A 1uH ±20% 7.4mΩ 15A Molded Inductor SMD,7x6.6mm Fixed Inductors RoHS
Lowest to $0.0784
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
3.5A 4.7uH ±20% 81mΩ 4A 1210 Fixed Inductors RoHS
Lowest to $0.2343
Guangdong Fenghua Advanced Technology
100uH ±10% 1.1A 220mΩ Drum-core inductor Through Hole Fixed Inductors RoHS
Lowest to $0.1294
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
4.1A 1uH ±20% 5A 26mΩ Magnetic Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.0646
Guangdong Fenghua Advanced Technology
1A 1.5nH 80mΩ 0402 Fixed Inductors RoHS
Lowest to $0.0147
Shenzhen Shunxiangnuo Electronics Co., Ltd.
2.5A 100uH ±20% 3A 200mΩ Molded Inductor SMD,13.8x12.6mm Fixed Inductors RoHS
Lowest to $0.4903
Inpaq
2A 2.2uH ±20% 117mΩ 2.45A 0806 Fixed Inductors RoHS
Lowest to $0.0583
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
2A 47uH ±20% 2.6A 230mΩ Molded Inductor SMD,7x6.6mm Fixed Inductors RoHS
Lowest to $0.1393
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
1.3A 47uH ±20% 1.5A 260mΩ Magnetic Shielded Inductor SMD,6x6mm Fixed Inductors RoHS
Lowest to $0.0637

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess