EN
  • EN
  • DE

NPR1TTE202J

Part No NPR1TTE202J
Manufacturer KOA Speer
Catalog OEM Parts (M - N)
Description Res 2K Ohm 5% 1W ?100ppm/C Molded J-Lead SMD T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 992772-NPR1TTE202J
Categories OEM Parts(M-N)
Manufacturer KOA Speer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NPR1TTE202J CAD Model

Description

The NPR1TTE202J is a precision thick film chip resistor manufactured by KOA Speer Electronics. This resistor offers excellent stability and reliability, making it suitable for a wide range of general purpose and precision applications. It is designed for surface mount technology (SMT) and offers a compact size with reliable performance.

Applications:

  • General purpose electronics
  • Precision circuits
  • Voltage dividers
  • Current sensing
  • Signal conditioning

Features:

  • Resistance: 2 kΩ
  • Tolerance: ±5%
  • Power rating: 1/10W
  • Temperature coefficient: ±200 ppm/°C
  • Thick film construction
  • Surface mount (SMD)
  • RoHS compliant
  • Package: 0603

Benefits:

  • Stable performance: Reliable resistance value over a wide range of temperatures.
  • Compact size: Small footprint for space-constrained applications.
  • Easy assembly: Surface mount design simplifies PCB assembly.
  • Environmentally friendly: Compliant with RoHS standards.
  • Cost-effective: Provides a good balance of performance and price.

Additional Details:

The NPR1TTE202J features a maximum operating voltage that depends on the resistor's power rating. It is designed to withstand reflow soldering processes. The resistor's thick film construction ensures consistent and reliable performance. Refer to the KOA Speer datasheet for detailed electrical characteristics, soldering guidelines, and environmental specifications. Proper PCB layout is essential to minimize parasitic effects and ensure optimal performance. The resistor's operating temperature range is typically from -55°C to +155°C.

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess