EN
  • EN
  • DE

MT48LC32M16A2-75C

Part No MT48LC32M16A2-75C
Manufacturer Micron Technology Inc.
Catalog OEM Parts (M - N)
Description IC Dram Sdram (sync) 512M 8MX1
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1022874-MT48LC32M16A2-75C
Categories OEM Parts(M-N)
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MT48LC32M16A2-75C CAD Model

Description

The MT48LC32M16A2-75C is a 512Mb SDRAM (Synchronous Dynamic Random-Access Memory) from Micron Technology. It is organized as 32 Meg x 16 bits x 4 banks, making it suitable for applications requiring high memory bandwidth and density.

Applications:

  • Graphics cards
  • Printers
  • Set-top boxes
  • Networking devices
  • Automotive infotainment systems

Features:

  • 512Mb (32 Meg x 16 x 4 banks) capacity
  • PC133 SDRAM
  • Operating frequency up to 133 MHz
  • 3.3V power supply
  • CAS latency (CL) options: 2, 3
  • Burst lengths: 1, 2, 4, 8, full page
  • Auto and self refresh
  • LVTTL compatible inputs and outputs
  • 54-Pin TSOP II package

Benefits:

  • High memory bandwidth for demanding applications.
  • Large capacity allows for storing significant amounts of data.
  • Low voltage operation reduces power consumption.
  • Flexible burst modes optimize data transfer efficiency.
  • Auto refresh ensures data integrity.

Additional Details:

The MT48LC32M16A2-75C SDRAM supports JEDEC standards. The -75C indicates a speed grade of 7.5ns. The device offers a variety of features for optimizing performance and power consumption, including power-down mode and clock enable control. It's built using advanced CMOS technology for high reliability and performance.

Key Specifications:

  • Capacity: 512Mb
  • Organization: 32 Meg x 16 x 4 banks
  • Speed: 133MHz
  • Voltage: 3.3V
  • Interface: LVTTL
  • Package: 54-Pin TSOP II

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.3395 $80.6790
4+ $33.0988 $132.3952
6+ $32.0651 $192.3906
8+ $31.0302 $248.2416
10+ $29.9965 $299.9650
13+ $26.8930 $349.6090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess