EN
  • EN
  • DE

RD412ATTE

Part No RD412ATTE
Manufacturer KOA Speer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1028+Rohs
Reference case SMD
Manufacturer KOA Speer
Manufacturer Homepage www.koaspeer.com
Win Source Part Number 741086-RD412ATTE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RD412ATTE CAD Model

Description

The KOA Speer RD412ATTE is a precision thin film chip resistor designed for applications requiring high stability and accuracy. KOA Speer is a well-known manufacturer of resistors, and this particular series is known for its tight tolerance and excellent temperature coefficient.

Applications:

  • Precision Analog Circuits: Used in instrumentation amplifiers, voltage dividers, and other precision analog circuits.
  • Medical Equipment: Employed in medical diagnostic and monitoring devices where accuracy is critical.
  • Automotive Electronics: Used in automotive sensors and control systems requiring stable resistance values.
  • Test and Measurement Equipment: Found in multimeters, oscilloscopes, and other test equipment.
  • Industrial Control Systems: Utilized in industrial automation and process control systems.

Features:

  • Thin Film Construction: Provides excellent stability and reliability.
  • Tight Tolerance: Offers a precise resistance value with minimal deviation.
  • Low Temperature Coefficient: Minimizes resistance changes over a wide temperature range.
  • Small Size: Compact package allows for high-density circuit designs.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive.

Benefits:

  • Accurate Circuit Performance: Ensures precise and predictable circuit behavior.
  • Stable Resistance Values: Maintains resistance values over time and temperature.
  • Improved System Reliability: Minimizes the impact of resistance variations on circuit performance.
  • Reduced Design Complexity: Simplifies circuit design by providing a stable and predictable resistance.
  • Long-Term Stability: Ensures consistent performance over the lifespan of the equipment.

Additional Details:

The RD412ATTE indicates a specific resistance value (determined by the digits after RD, typically in Ohms, and a tolerance code). The power rating of the resistor is an important parameter to consider. It dictates the maximum power that the resistor can dissipate without overheating. The voltage rating is the maximum voltage that can be applied across the resistor without causing damage. The temperature coefficient of resistance (TCR) is a key specification for precision applications, indicating the change in resistance per degree Celsius. The smaller the TCR, the more stable the resistance value over temperature. The datasheet also provides information on the resistor's long-term stability, which is typically expressed as a percentage change in resistance over a certain period of time. Proper soldering techniques are essential for ensuring reliable performance. Avoid overheating the resistor during soldering. Follow the manufacturer's recommendations for soldering temperature and duration. The mounting pads on the PCB should be designed according to the manufacturer's specifications. Proper pad design ensures good thermal contact and prevents stress on the resistor.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess