EN
  • EN
  • DE

RD412DTTE750J

Part No RD412DTTE750J
Manufacturer KOA Speer
Catalog OEM Parts (O - R)
Description Res Carbon Film 0203(1206) 75 Ohm 5% 0.2W(1/5W) -450ppm/°C to 350ppm/°C Melf Pad SMD T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Schedule B 8533100042, 8533100042
Win Source Part Number 962645-RD412DTTE750J
Categories OEM Parts(O-R)
Manufacturer KOA Speer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RD412DTTE750J CAD Model

Description

The RD412DTTE750J is a thick film chip resistor manufactured by KOA Speer Electronics. It is a surface-mount resistor designed for general-purpose applications in electronic circuits. The '750J' indicates a resistance value of 75 ohms and a tolerance of ±5%.

Applications

  • General Circuitry: Current limiting, voltage division, and pull-up/pull-down resistors in various electronic circuits.
  • Consumer Electronics: Smartphones, tablets, televisions, and audio equipment.
  • Industrial Equipment: Power supplies, motor controls, and instrumentation.
  • Automotive Electronics: Engine control units (ECUs), airbag systems, and anti-lock braking systems (ABS).
  • Medical Devices: Patient monitoring equipment, diagnostic tools, and therapeutic devices.

Features

  • Thick Film Construction: Provides stable resistance values and reliable performance.
  • Surface Mount Technology (SMT): Enables automated assembly and high-density circuit designs.
  • Compact Size: Small footprint allows for integration into space-constrained applications.
  • Wide Resistance Range: Available in a wide range of resistance values to meet various circuit requirements.
  • RoHS Compliant: Complies with environmental regulations.
  • High Reliability: Designed for long-term operation in harsh environments.

Benefits

  • Stable Resistance: Ensures accurate circuit operation over time and temperature.
  • Easy Assembly: Surface mount design simplifies the assembly process.
  • Miniaturization: Small size allows for denser circuit layouts.
  • Wide Applicability: Suitable for a broad range of electronic applications.
  • Environmentally Friendly: RoHS compliance ensures environmental compatibility.
  • Long-Term Reliability: Ensures consistent performance over the product's lifespan.

Additional Details

The RD412DTTE750J typically has a power rating of 0.125W or 1/8W. The operating temperature range is typically -55°C to +155°C. The temperature coefficient of resistance (TCR) is an important parameter to consider for high-precision applications. Refer to the KOA Speer datasheet for detailed electrical characteristics, mechanical dimensions, and soldering recommendations.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Texas Instruments
Need more? Email Us
Yageo
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess