EN
  • EN
  • DE

RD412ETTE221J

Part No RD412ETTE221J
Manufacturer KOA Speer
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1157039-RD412ETTE221J
Categories Custom Parts
Manufacturer KOA Speer
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RD412ETTE221J CAD Model

Description

The RD412ETTE221J is a carbon film resistor manufactured by KOA Speer. This resistor is designed for general-purpose applications where a stable resistance value is required under normal operating conditions.

Applications:

  • General Electronics: Used in various electronic circuits for current limiting, voltage division, and pull-up/pull-down configurations.
  • Consumer Electronics: Suitable for appliances, audio equipment, and other household devices.
  • Power Supplies: Used in power supply circuits for current sensing and voltage regulation.
  • Testing and Measurement Equipment: Employed in multimeters, oscilloscopes, and other test instruments.
  • LED Lighting: Current limiting resistors in LED circuits.

Features:

  • Carbon Film Technology: Provides a stable resistance value.
  • Wide Resistance Range: Available in a wide range of resistance values.
  • Compact Size: Small form factor for space-saving designs.
  • High Reliability: Offers consistent performance in various operating conditions.
  • RoHS Compliant: Complies with environmental regulations.

Benefits:

  • Stable Performance: Carbon film technology ensures consistent resistance values over temperature and time.
  • Versatile Application: Suitable for a wide range of electronic circuits.
  • Cost-Effective: Provides a low-cost solution for resistance requirements.
  • Easy to Use: Standard resistor package for easy installation.
  • Reliable Operation: Designed for long-term performance.

Additional Details:

The RD412ETTE221J has a resistance value of 220 ohms with a tolerance of 5%. It has a power rating of 0.25W and a voltage rating that is standard for carbon film resistors of this size. It is available in a through-hole package. Refer to the manufacturer's datasheet for detailed specifications including temperature coefficient, noise characteristics, and derating curves.

You May Also Be Interested in

NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Intel
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
RF Micro Devices
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
Analog Devices Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess