EN
  • EN
  • DE

RD41B2ETR68J

Part No RD41B2ETR68J
Manufacturer KOA Speer
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KOA Speer
Win Source Part Number 292168-RD41B2ETR68J
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RD41B2ETR68J CAD Model

Description

The RD41B2ETR68J is a surge current limiting resistor manufactured by KOA Speer. These resistors are designed to protect electronic circuits from damage caused by sudden surges of electrical current, such as those that can occur during power-up, lightning strikes, or electrostatic discharge (ESD) events. They are commonly used in power supplies, inrush current limiting circuits, and other applications where surge protection is critical.

Applications:

  • Power Supplies: Used to limit inrush current during startup, protecting sensitive components from damage.
  • Lighting Systems: Protects LED drivers and other components from voltage spikes.
  • Industrial Equipment: Provides surge protection for control systems and other industrial electronics.
  • Consumer Electronics: Safeguards devices like TVs, computers, and appliances from power surges.
  • Telecommunications Equipment: Protects sensitive circuits in communication systems.

Features:

  • Surge Current Limiting: Designed to withstand and limit high surge currents.
  • Compact Size: Small form factor allows for easy integration into various circuits.
  • High Reliability: Built with robust materials and construction for long-term performance.
  • Flame Retardant Coating: Enhances safety by preventing fire hazards.
  • RoHS Compliant: Environmentally friendly, meeting RoHS standards for hazardous substances.

Benefits:

  • Protection of Sensitive Components: Prevents damage to downstream components from surge currents.
  • Increased System Reliability: Extends the lifespan of electronic devices by mitigating the impact of surges.
  • Enhanced Safety: Reduces the risk of electrical fires and other hazards.
  • Cost-Effective Solution: Provides a simple and affordable way to protect electronic circuits.
  • Easy Integration: Can be easily incorporated into existing circuit designs.

Additional Details:

The RD41B2ETR68J resistor features a resistance value of 0.68 ohms. KOA Speer's surge current limiting resistors are manufactured using advanced thick film technology, ensuring stable and reliable performance. The specific surge current capability and other electrical characteristics can be found in the manufacturer's datasheet. They are available in various resistance values and sizes to suit different application requirements. Proper selection of the resistor based on the expected surge current and circuit voltage is essential for effective protection.

You May Also Be Interested in

Intel
Need more? Email Us
Qualcomm
Need more? Email Us
AMCC
Need more? Email Us
Intel
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Infineon Technologies
Lowest to $2.8702
Micron Technology Inc.
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $11.4253

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess