The RN413ASTTE18R0F50 is a precision thin film chip resistor manufactured by KOA Speer. This resistor is designed for applications requiring high stability, tight tolerance, and low temperature coefficient of resistance (TCR). It is widely used in various electronic circuits where accurate and reliable resistance values are critical.
Applications
- Precision analog circuits
- Medical equipment
- Test and measurement instruments
- Automotive electronics
- Industrial control systems
Features
- High stability thin film element
- Tight tolerance (typically ±0.1%)
- Low temperature coefficient of resistance (TCR)
- Excellent long-term stability
- Surface mount device (SMD)
Benefits
- Accurate and reliable resistance values
- Minimal resistance drift over temperature
- Long-term performance stability
- Easy to integrate into automated assembly processes
- Improved circuit performance and accuracy
Additional Details
The RN413ASTTE18R0F50 resistor utilizes a thin film resistive element, which provides excellent stability and precision. The thin film technology ensures a uniform resistance distribution, resulting in low TCR and tight tolerance. The resistor is manufactured using advanced sputtering techniques to achieve a consistent and reliable performance. It is also designed to withstand harsh environmental conditions, making it suitable for industrial and automotive applications.
The resistor's low TCR minimizes resistance changes due to temperature variations, ensuring stable circuit operation over a wide temperature range. This is particularly important in precision analog circuits and test equipment where temperature stability is critical. The tight tolerance of the resistor ensures that the actual resistance value is close to the nominal value, reducing errors in the circuit. The RN413ASTTE18R0F50 is available in a standard SMD package, which allows for easy integration into automated assembly processes. The resistor is also RoHS compliant, making it environmentally friendly.
The power rating of the RN413ASTTE18R0F50 is typically 0.1W, and the operating temperature range is -55°C to +155°C. The resistor is available in various resistance values, catering to a wide range of circuit requirements. The resistor's excellent long-term stability ensures that the resistance value remains consistent over time, reducing the need for recalibration or replacement. This makes it a reliable and cost-effective solution for demanding applications.
In summary, the RN413ASTTE18R0F50 from KOA Speer is a high-precision thin film chip resistor that offers excellent stability, tight tolerance, and low TCR. It is suitable for a wide range of applications where accurate and reliable resistance values are critical. Its robust design and long-term stability make it a valuable component in demanding electronic circuits.