EN
  • EN
  • DE

SG73S2BTTD1000F

Part No SG73S2BTTD1000F
Manufacturer KOA Speer
Catalog Resistors
Description RES 100 OHM 1% 1/3W 1206
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category ResistorsChip Resistor - Surface Mount
Mfr KOA Speer Electronics, Inc.
Series SG73S
Part Status Active
Resistance 100 Ohms
Tolerance ±1%
Power (Watts) 0.333W, 1/3W
Composition Thick Film
Features Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding
Temperature Coefficient ±200ppm/°C
Operating Temperature -55°C ~ 155°C
Package / Case 1206 (3216 Metric)
Supplier Device Package 1206
Ratings AEC-Q200
Size / Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max) 0.028" (0.70mm)
Number of Terminations 2
Base Product Number SG73S2
Packaging Tape & Reel (TR)Cut Tape (CT)
Ultra Librarian 3D Model Ultra Librarian SG73S2BTTD1000F CAD Model

You May Also Be Interested in

Stackpole Electronics Inc.
RES 0.012 OHM 1% 1/2W 1206
Lowest to $0.5645
Vishay
RES SMD 866 OHM 1% 1/16W 0402
Lowest to $0.0317
TE Connectivity
RES SMD 390 OHM 5% 3W 2512
Need more? Email Us
Vishay
RES SMD 909 OHM 1% 1/16W 0402
Lowest to $0.0709
TE Connectivity
RES SMD 33 OHM 5% 3W 2512
Lowest to $0.8083
Vishay
RES 0 OHM JUMPER 1/16W 0402
Lowest to $0.0015
Vishay
RES SMD 8.06 OHM 1% 1/16W 0402
Lowest to $0.0144
TE Connectivity
RES SMD 4.12KOHM 0.1% 1/16W 0402
Lowest to $0.2045
TT Electronics
RES 0.01 OHM 1% 3W STRIP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess