EN
  • EN
  • DE

SL1TTE7L50F

Part No SL1TTE7L50F
Manufacturer KOA Speer
Catalog Chip Resistor - Surface Mount
Description Res Metal Plate 2512 0.0075 Ohm 1% 1W ±180ppm/C Molded J-Lead SMD Automotive T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 2512
Case Code (Imperial) 2512
Case / Package 6332
Height 1.9 mm
Length 6.3 mm
Maximum Operating Temperature 180 °C
Min Operating Temperature -55 °C
Power Rating 1 W
Resistance 7.5 mΩ
RoHS Compliant
Schedule B 8533210045
Temperature Coefficient 180 ppm/°C
Termination SMD/SMT
Tolerance 1 %
Voltage Rating 200 V
Voltage Rating (DC) 200 V
Weight 85.048569 µg
Width 3.1 mm
Win Source Part Number 1000617-SL1TTE7L50F
Categories Chip Resistor - Surface Mount
Manufacturer KOA Speer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SL1TTE7L50F CAD Model

Description

The KOA Speer 2512 7.5 mΩ 1 W chip resistor is a high-quality SMD/SMT component that is ideal for use in electronic circuits.

  • Manufacturer: KOA Speer
  • Resistance: 7.5 mΩ
  • Power: 1 W
  • Voltage Rating: 200 V
  • Tolerance: 1%
  • Temperature Coefficient: 180 ppm/°C
  • Length: 6.3 mm
  • Width: 3.1 mm
  • Height: 1.9 mm
  • Weight: 85.048569 µg
  • RoHS Compliance: Yes
  • Maximum Operating Temperature: 180 °C
  • Mounting: SMD/SMT
  • Size Code: 2512

You May Also Be Interested in

Yageo
RES 30K OHM 0.1% 1/20W 0201
Lowest to $0.0647
Yageo
RES SMD 160 OHM 1% 1W 2512
Lowest to $0.0659
Yageo
RES 47 OHM 1% 1/10W 0603
Lowest to $0.0015
Yageo
RES 249K OHM 1% 1/4W 1206
Lowest to $0.0033
Panasonic
RES 1K OHM 0.05% 1/4W 0805
Need more? Email Us
Yageo
RES SMD 120 OHM 1% 1/16W 0402
Lowest to $0.0096
Walsin Technology Corporation
RES 75K OHM 1% 1/8W 0805
Need more? Email Us
Yageo
RES 1.4K OHM 1% 1/20W 0201
Lowest to $0.0027
Yageo
RES 56.2K OHM 1% 1/20W 0201
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess