EN
  • EN
  • DE
  • IT

SL1TTER500F

Part No SL1TTER500F
Manufacturer KOA Speer
Catalog Chip Resistor - Surface Mount
Description Res Thick Film 2512 0.47 Ohm 1% 1W ±100ppm/°C Molded SMD SMD Embossed Plastic T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 2512
Case Code (Imperial) 2512
Case / Package 6332
Composition Thick Film
Depth 3.1 mm
Height 1.9 mm
Lead Free Yes
Length 6.3 mm
Maximum Operating Temperature 180 °C
Military Standard Not
Min Operating Temperature -55 °C
Power Rating 1 W
Resistance 500 mΩ
RoHS Compliant
Temperature Coefficient 100 ppm/°C
Termination SMD/SMT
Tolerance 1 %
Voltage Rating 200 V
Width 3.1 mm
Win Source Part Number 979512-SL1TTER500F
Categories Chip Resistor - Surface Mount
Manufacturer KOA Speer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SL1TTER500F CAD Model

Description

The SL1TTER500F is a current sense resistor manufactured by KOA Speer. These resistors are specifically designed for accurate current measurement in various electronic circuits. They offer a low resistance value, high power rating, and excellent temperature coefficient of resistance (TCR), making them suitable for demanding applications.

Applications

  • Power supplies: Current sensing in power supply circuits for overcurrent protection and current monitoring.
  • Motor control: Measuring motor current for precise speed and torque control.
  • Battery management systems (BMS): Monitoring battery charge and discharge currents for optimal battery performance and safety.
  • Inverters: Current sensing in inverters for accurate control of AC output.
  • Automotive electronics: Current measurement in various automotive systems, such as engine control units (ECUs) and electric power steering (EPS).

Features

  • Low resistance value: Provides accurate current measurement with minimal voltage drop.
  • High power rating: Handles high currents without overheating.
  • Excellent TCR: Maintains stable resistance value over a wide temperature range.
  • Metal alloy resistance element: Offers high stability and reliability.
  • Surface-mount package: Allows for easy integration into circuit boards.

Benefits

  • Precise current measurement: Enables accurate control and monitoring of current in electronic circuits.
  • Improved system efficiency: Minimizes power loss due to low resistance value.
  • Enhanced reliability: Provides stable and reliable performance in demanding environments.
  • Overcurrent protection: Protects sensitive components from damage caused by excessive current.
  • Optimized battery performance: Enables efficient charging and discharging of batteries.

Additional Details

The SL1TTER500F typically has a resistance value in the milliohm range (e.g., 5 milliohms). It has a high power rating, which allows it to handle significant current loads. The metal alloy resistance element provides excellent long-term stability and resistance to environmental factors. The surface-mount package simplifies assembly and integration into modern electronic devices.

You May Also Be Interested in

Yageo
RES SMD 110 OHM 1% 1/16W 0402
Need more? Email Us
TE Connectivity
RES SMD 12.7 OHM 0.1% 1/16W 0402
Need more? Email Us
Bourns Inc.
RES SMD 56 OHM 5% 35W D2PAK
Need more? Email Us
Ohmite
RES SMD 100M OHM 5% 2W J LEAD
Need more? Email Us
Vishay
RES SMD 15 OHM 1% 20W TO263
Need more? Email Us
Bourns Inc.
RES SMD 3.3 OHM 1% 20W D2PAK
Need more? Email Us
Vishay
RES 0.1 OHM 0.1% 1W 2512
Need more? Email Us
Ohmite
RES SMD 750K OHM 5% 1.5W 5025
Need more? Email Us
Panasonic
RES SMD 78.7 OHM 1% 3/4W 2010
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess