EN
  • EN
  • DE

SLI1TTE6.2MRF

Part No SLI1TTE6.2MRF
Manufacturer KOA Speer
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KOA Speer
Win Source Part Number 326142-SLI1TTE6.2MRF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SLI1TTE6.2MRF CAD Model

Description

The SLI1TTE6.2MRF is a thick film chip resistor manufactured by KOA Speer. It's designed for general purpose applications requiring stable resistance in a compact surface mount package.

Applications

  • Consumer electronics
  • Industrial equipment
  • Power supplies
  • Automotive electronics
  • Communication devices

Features

  • Resistance Value: 6.2 MΩ (Megaohms)
  • Tolerance: Typically ±1% or ±5% (check datasheet for specific tolerance)
  • Power Rating: Typically 1/10W or 1/8W (check datasheet for specific power rating)
  • Temperature Coefficient of Resistance (TCR): Typically ±100 ppm/°C or ±200 ppm/°C (check datasheet for specific TCR)
  • Package Size: Commonly available in standard SMD sizes like 0603, 0805, or 1206 (check datasheet for specific package size)
  • Termination: Wraparound termination for improved solderability and reliability
  • RoHS Compliant: Lead-free construction, environmentally friendly

Benefits

  • Stable Resistance: Provides consistent performance over a wide temperature range.
  • Compact Size: Saves valuable board space in densely populated circuits.
  • Reliable Performance: Ensures long-term operation in demanding environments.
  • Easy to Solder: Wraparound terminations simplify the soldering process.
  • Cost-Effective: Offers a good balance of performance and price.

The 'SLI' likely refers to KOA Speer's standard product series. The '1T' suggests a power rating, but the exact value must be verified from the official datasheet. The 'TE6.2MRF' denotes the resistance value (6.2 MΩ), tolerance and packaging information. Always consult the official KOA Speer datasheet for the SLI1TTE6.2MRF to confirm all electrical and mechanical specifications before using this component in your design. This is crucial for ensuring proper circuit operation and preventing component failure. Furthermore, confirm the operating voltage and current requirements of your circuit to ensure they are within the resistor's specified limits.

These resistors are manufactured using a thick film process, where a resistive material is deposited onto a ceramic substrate. This process allows for precise control of the resistance value and provides good stability and reliability. They are well-suited for a variety of applications where a stable, high-value resistance is needed in a small package.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Fuji Electric
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess