EN
  • EN
  • DE

SLN2TTED75L0F

Part No SLN2TTED75L0F
Manufacturer KOA Speer
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 4528
Case Code (Imperial) 4527
Height 2.4 mm
Length 11.5 mm
Maximum Operating Temperature 180 °C
Min Operating Temperature -55 °C
Power Rating 2 W
Resistance 75 mΩ
RoHS Non-Compliant
Temperature Coefficient 75 ppm/°C
Termination SMD/SMT
Tolerance 1 %
Weight 510.291416 µg
Width 7 mm
Win Source Part Number 994969-SLN2TTED75L0F
Categories OEM Parts( S )
Manufacturer KOA Speer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SLN2TTED75L0F CAD Model

Description

The KOA Speer SLN2TTED75L0F is a surface-mount resistor with a tolerance of 1% and temperature coefficient of 75 ppm/°C.

  • Manufacturer: KOA Speer
  • Product: SLN2TTED75L0F
  • Type: Surface-Mount Resistor
  • Tolerance: 1%
  • Temperature Coefficient: 75 ppm/°C
  • Resistance: 75 mΩ
  • Power Rating: 2W
  • Length: 11.5mm
  • Width: 7mm
  • Height: 2.4mm
  • Mounting: SMD (SMT)
  • Case/Package: 4528
  • RoHS: Non-RoHS compliant
  • Min Operating Temperature: -55°C
  • Max Operating Temperature: 180°C

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Micrel
Need more? Email Us
Micrel
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess