EN
  • EN
  • DE
  • IT

SR732ETTDR499F

Part No SR732ETTDR499F
Manufacturer KOA Speer
Catalog Chip Resistor - Surface Mount
Description RES 0.499 OHM 1% 1/2W 1210
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance 499 mOhms
Tolerance ±1%
Power (Watts) 0.5W, 1/2W
Composition Thick Film
Features Automotive AEC-Q200, Current Sense
Temperature Coefficient ±100ppm/°C
Temperature Range - Operating -55°C ~ 150°C
Case / Package 1210 (3225 Metric)
Supplier Device Package 1210
Size / Dimension 0.126" L x 0.102" W (3.20mm x 2.60mm)
Height - Seated (Max) 0.024" (0.60mm)
Number of Terminations 2
Package Tape & Reel
Supply and Demand Status Normal
Win Source Part Number 1577915-SR732ETTDR499F
Ultra Librarian 3D Model Ultra Librarian SR732ETTDR499F CAD Model

Description

N

You May Also Be Interested in

Yageo
RES SMD 110 OHM 1% 1/16W 0402
Need more? Email Us
Yageo
RES SMD 110 OHM 1% 1/16W 0402
Need more? Email Us
TE Connectivity
RES SMD 5.6K OHM 5% 5W 5329
Need more? Email Us
TE Connectivity
RES SMD 2.32KOHM 0.1% 1/16W 0402
Need more? Email Us
Bourns Inc.
RES SMD 3.3 OHM 1% 20W D2PAK
Need more? Email Us
Panasonic
RES SMD 78.7 OHM 1% 3/4W 2010
Need more? Email Us
Bourns Inc.
RES SMD 50 OHM 5% 20W D2PAK
Need more? Email Us
KOA Speer
RES 180 OHM 1% 3/4W 1206
Need more? Email Us
Vishay
RES 0.022 OHM 1% 35W TO263
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess