EN
  • EN
  • DE

SR733ATTE1R00F

Part No SR733ATTE1R00F
Manufacturer KOA Speer
Catalog Chip Resistor - Surface Mount
Description RES 1 OHM 1% 1W 2512 / 1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Thick Film
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Chip Resistor - Surface Mount
Mfr KOA Speer
Series SR73
Package Tape & Reel
Resistance 1 Ohms
Tolerance ±1%
Power (Watts) 1W
Composition Thick Film
Features Automotive AEC-Q200, Current Sense
Temperature Coefficient ±100ppm/°C
Temperature Range - Operating -55°C ~ 150°C
Package / Case 2512 (6432 Metric)
Supplier Device Package 2512
Ratings AEC-Q200
Size / Dimension 0.248" L x 0.122" W (6.30mm x 3.10mm)
Height - Seated (Max) 0.024" (0.60mm)
Number of Terminations 2
Failure Rate -
Base Product Number SR733A
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0030
Standard Package 4,000 pcs
Win Source Part Number 1383534-SR733ATTE1R00F
Ultra Librarian 3D Model Ultra Librarian SR733ATTE1R00F CAD Model

Description

The 1383534-SR733ATTE1R00F is a chip resistor designed for surface mount applications.

  • Series: SR73
  • Certification: Automotive AEC-Q200
  • Capability: Current Sensing
  • Power Rating: 1W
  • Resistance: 1 Ohm
  • Tolerance: ±1%
  • Composition: Thick Film
  • Package: Tape and Reel
  • Size: 0.248" L x 0.122" W (6.30mm x 3.10mm)
  • Seated Height: 0.024" (0.60mm)
  • Operating Temperature Range: -55°C to 150°C
  • Manufacturer: KOA Speer

You May Also Be Interested in

Walsin Technology Corporation
RES 1K OHM 1% 1/4W 0805
Lowest to $0.0033
Yageo
RES 56.2K OHM 1% 1/20W 0201
Need more? Email Us
Walsin Technology Corporation
RES 10K OHM 1% 1/10W 0402
Lowest to $0.0008
Vishay
RES SMD 270 OHM 1% 3/4W 1206
Lowest to $0.1212
Yageo
RES SMD 16K OHM 5% 1/4W 1206
Lowest to $0.0053
Panasonic
RES 1K OHM 0.05% 1/4W 0805
Need more? Email Us
Panasonic
RES SMD 3.9K OHM 5% 1/10W 0402
Need more? Email Us
Vishay
RES SMD 2.5K OHM 0.1% 1/2W 0603
Lowest to $1.9305
Panasonic
RES SMD 15K OHM 0.1% 1/8W 0805
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2689 $57.8135
525+ $0.2208 $115.9200
815+ $0.2138 $174.2470
1,120+ $0.2069 $231.7280
1,445+ $0.2000 $289.0000
1,935+ $0.1793 $346.9455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,198 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess