The SRNC20E24R9DTP is a precision resistor manufactured by KOA Speer. It's designed for applications that require high stability and accuracy, such as precision circuits and measurement equipment. This resistor features a robust construction and excellent electrical characteristics, making it suitable for demanding applications.
Applications
- Precision instrumentation
- Medical equipment
- Automotive electronics
- Industrial control systems
- Test and measurement equipment
Features
- High Precision: Offers a tight tolerance for accurate resistance values.
- Excellent Stability: Provides stable resistance over a wide temperature range and operating conditions.
- Low Temperature Coefficient: Minimizes resistance drift due to temperature variations.
- Compact Size: Available in a small surface-mount package for space-saving designs.
- RoHS Compliant: Meets RoHS environmental standards for lead-free manufacturing.
Benefits
- Accurate Measurements: High precision ensures accurate measurements in sensitive circuits.
- Reliable Performance: Excellent stability provides consistent performance over time.
- Minimized Errors: Low temperature coefficient reduces errors caused by temperature changes.
- Space Savings: Compact size allows for integration into dense circuit boards.
- Environmental Compliance: RoHS compliance ensures adherence to environmental regulations.
Technical Specifications
The SRNC20E24R9DTP has a resistance value of 4.9 Ohms. It features a tolerance of 0.5% and a temperature coefficient of ±25 ppm/°C. The resistor is available in a 0805 surface mount package. It is designed to operate within a specified power rating. Refer to the product datasheet for detailed electrical and mechanical specifications, including power rating, voltage rating, and package dimensions.