EN
  • EN
  • DE

SRS1R003F

Part No SRS1R003F
Manufacturer KOA Speer
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KOA Speer
Win Source Part Number 340301-SRS1R003F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SRS1R003F CAD Model

Description

The SRS1R003F is a precision current sensing resistor manufactured by KOA Speer. This component is specifically designed for accurate current measurement in electronic circuits. It operates by providing a small, well-defined resistance value, allowing the current flowing through it to be determined by measuring the voltage drop across the resistor using Ohm's Law (V=IR).

Applications:

  • Power supplies: Used for precise current feedback and control in power supply regulation circuits.
  • Motor control: Monitors motor current for efficient and accurate speed and torque control applications.
  • Battery management systems (BMS): Enables accurate measurement of charge and discharge currents in battery-powered devices.
  • Inverters: Provides current feedback for efficient DC-AC conversion and overload protection.
  • Overcurrent protection circuits: Detects and limits excessive current flow to protect sensitive electronic components.

Features:

  • Low resistance value (1R003 = 1.003 Ohms): Minimizes power dissipation and voltage drop in the current sensing circuit.
  • High precision: Ensures accurate current measurement with minimal error.
  • Surface mount package: Facilitates automated assembly and reduces PCB space requirements.
  • High power rating: Allows for handling significant current levels without overheating.
  • RoHS compliant: Adheres to environmental regulations regarding hazardous substances.

Benefits:

  • Accurate current sensing: Enables precise control and monitoring of electronic circuits.
  • Reduced power loss: Minimizes energy consumption in current sensing applications due to its low resistance.
  • Improved system efficiency: Contributes to the overall efficiency of power electronic systems.
  • Enhanced circuit protection: Provides reliable overcurrent detection and protection.
  • Compact design: Saves valuable PCB space due to its small surface mount footprint.

Additional technical details regarding the SRS1R003F would include its tolerance (e.g., 1%, 0.5%, or 0.1%), temperature coefficient of resistance (TCR), maximum operating temperature, and specific dimensions. These specifications are typically available in the manufacturer's datasheet and are crucial for proper component selection and circuit design.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess