EN
  • EN
  • DE

TI160808U601-LF

Part No TI160808U601-LF
Manufacturer KOA Speer
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KOA Speer
Win Source Part Number 365875-TI160808U601-LF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TI160808U601-LF CAD Model

Description

The TI160808U601-LF is a thick film chip inductor manufactured by KOA Speer. These inductors are designed for surface mount technology (SMT) and are commonly used in various electronic circuits for filtering, impedance matching, and radio frequency (RF) applications. They are known for their small size, high performance, and reliability.

Applications

  • Mobile phones: Used in RF circuits for impedance matching and filtering.
  • Wireless communication devices: Employed in Bluetooth modules, Wi-Fi devices, and other wireless systems for signal conditioning.
  • GPS devices: Utilized in GPS receivers for filtering and impedance matching of RF signals.
  • Power supplies: Integrated into DC-DC converters and power management circuits for noise filtering.
  • Consumer electronics: Found in various devices such as tablets, laptops, and digital cameras for signal processing and power management.

Features

  • Small size: Compact 0603 package (1.6mm x 0.8mm) for high-density circuit board designs.
  • High inductance: 600nH inductance value suitable for a range of RF and filtering applications.
  • Tight tolerance: Specified inductance tolerance ensures consistent performance in critical circuits.
  • High Q factor: Provides efficient energy storage and low losses in RF circuits.
  • Surface mount technology (SMT): Designed for automated assembly, reducing manufacturing costs and improving reliability.

Benefits

  • Space saving: Small form factor allows for integration into compact devices, enabling miniaturization of electronic products.
  • Improved signal quality: High Q factor and tight tolerance ensure optimal performance in RF circuits, reducing signal distortion and improving overall system performance.
  • Reliable performance: KOA Speer's reputation for quality ensures long-term reliability and stable operation in demanding environments.
  • Reduced manufacturing costs: SMT design enables automated assembly, reducing labor costs and improving production efficiency.
  • Versatile application: Suitable for a wide range of applications, including wireless communication, power management, and signal processing.

The TI160808U601-LF inductor is a reliable and high-performance component for various electronic circuits. Its small size, high Q factor, and tight tolerance make it an ideal choice for applications requiring precise inductance values and efficient energy storage. The inductor's construction typically involves a ceramic core and a wound copper coil, providing stable inductance and low losses. Detailed specifications, including self-resonant frequency (SRF), DC resistance (DCR), and rated current, are available in the KOA Speer datasheet. The "LF" suffix indicates that the component is lead-free and RoHS compliant, meeting environmental standards for electronic components.

You May Also Be Interested in

Mini-Circuits
Lowest to $9.9721
AVX Corporation
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
IXYS
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess