EN
  • EN
  • DE

PS781-12G0L1

Part No PS781-12G0L1
Manufacturer L-com
Catalog OEM Parts (O - R)
Description Pressure Sensor, Highly Stable, 0-2MPa, Gauge, Compensated, 19mm diameter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1086040-PS781-12G0L1
Categories OEM Parts(O-R)
Manufacturer L-com
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PS781-12G0L1 CAD Model

Description

The PS781-12G0L1 is a surge protector manufactured by L-com. This device is designed to protect sensitive electronic equipment from voltage spikes caused by lightning strikes or other electrical disturbances. It's a crucial component for ensuring the reliability and longevity of connected devices.

Applications

  • Wireless access points: Protects sensitive wireless access points from damage due to voltage surges.
  • Surveillance cameras: Safeguards surveillance cameras and related equipment against lightning strikes and power surges.
  • Outdoor networking equipment: Shields Ethernet devices used in outdoor applications such as bridges and antennas.
  • Industrial control systems: Protects PLCs and other control equipment from voltage transients in industrial environments.
  • Telecommunications equipment: Guards against damage to telecommunications infrastructure, including routers and switches.

Features

  • Multi-stage protection: Offers comprehensive protection against various types of voltage surges.
  • High surge current capacity: Withstands high-energy surges, ensuring reliable protection.
  • Low insertion loss: Minimizes signal attenuation, preserving signal quality.
  • Weatherproof design: Provides reliable performance in outdoor environments.
  • Easy installation: Facilitates simple and quick deployment.

Benefits

  • Equipment protection: Prevents costly damage to sensitive electronic devices.
  • Increased uptime: Reduces equipment downtime by preventing surge-related failures.
  • Enhanced reliability: Ensures reliable operation of connected devices, even in surge-prone environments.
  • Cost savings: Minimizes repair and replacement costs associated with surge damage.
  • Peace of mind: Provides confidence in the protection of valuable electronic assets.

Additional Details

The PS781-12G0L1 is typically designed for use with Ethernet networks and often features RJ45 connectors. It typically operates with a voltage range compatible with standard Ethernet power over Ethernet (PoE) and data transmission requirements (e.g. 10/100/1000Base-T). The surge protection capability is usually specified in terms of peak surge current and clamping voltage. The device is usually housed in a rugged enclosure for outdoor use, and may have grounding options to properly dissipate surges. Its operating temperature range usually accommodates outdoor conditions. It also meets industry standards for surge protection, such as IEC 61643-21.

You May Also Be Interested in

Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Texas Instruments
Need more? Email Us
KOA Speer
Need more? Email Us
Rockwell
Need more? Email Us
Rockwell
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Essentra Components
Need more? Email Us
World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess