EN
  • EN
  • DE

29F0430-2SR

Part No 29F0430-2SR
Manufacturer Laird-Signal Integrity Products
Catalog Ferrite Beads and Chips
Description FERRITE BEAD 200 OHM 8SMD 4LN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Features 200 Ohms @ 100 MHz 4 Power Line Ferrite Bead 8-SMD, Flat Lead 8A 10mOhm
Manufacturer Laird-Signal Integrity Products
Series 29
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SMD, Flat Lead
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.90.0100
Other Part Number 29F04302SR, 240-1006-2, 240-1006-1
Quantity per package 450
Popularity High
Supply and Demand Status Balance
Win Source Part Number 906227-29F0430-2SR
Ultra Librarian 3D Model Ultra Librarian 29F0430-2SR CAD Model

Description

The 29F0430-2SR is a ferrite bead from Laird-Signal Integrity Products. It's designed to suppress high-frequency noise in electronic circuits.

Applications:

  • EMI Suppression: Reduces electromagnetic interference in electronic devices.
  • Power Line Filtering: Filters noise on power lines to prevent interference with sensitive components.
  • Signal Line Filtering: Filters noise on signal lines to improve signal integrity.
  • Automotive Electronics: Used in automotive applications to suppress noise generated by various systems.
  • Consumer Electronics: Found in consumer devices like smartphones, laptops, and televisions.

Features:

  • High Impedance: Offers high impedance at high frequencies to effectively block noise.
  • Small Size: Compact design for space-constrained applications.
  • Wide Frequency Range: Effective over a broad frequency range.
  • Low DC Resistance: Minimizes power loss and voltage drop.
  • Surface Mount Technology (SMT): Easy to mount on printed circuit boards.

Benefits:

  • Reduced EMI: Suppresses electromagnetic interference, improving device performance.
  • Improved Signal Integrity: Filters noise on signal lines, enhancing signal quality.
  • Enhanced Device Reliability: Protects sensitive components from noise-induced damage.
  • Simplified Circuit Design: Easy to integrate into existing circuits.
  • Compliant with Standards: Meets industry standards for EMI suppression.

Additional Details:

The 29F0430-2SR ferrite bead has an impedance of 300 Ohms at 100 MHz. Its DC resistance is typically less than 0.1 Ohms. The package size is 1206. Ferrite beads work by dissipating high-frequency energy as heat, effectively blocking noise from propagating through the circuit. This component is compliant with RoHS standards, making it environmentally friendly.

You May Also Be Interested in

Pulse
FERRITE BEAD 220 OHM 0603 1LN
Need more? Email Us
Pulse
FERRITE BEAD 10 OHM 0402 1LN
Need more? Email Us
Pulse
FERRITE BEAD 1.5K OHM 1206 1LN
Need more? Email Us
Pulse
FERRITE BEAD 1.5K OHM 0402 1LN
Need more? Email Us
Pulse
FERRITE BEAD 1K OHM 0603 1LN
Need more? Email Us
Pulse
FERRITE BEAD 100 OHM 1206 1LN
Need more? Email Us
Pulse
FERRITE BEAD 30 OHM 0402 1LN
Need more? Email Us
Pulse
FERRITE BEAD 600 OHM 0402 1LN
Need more? Email Us
Pulse
FERRITE BEAD 10 OHM 0603 1LN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.6070 $60.7000
235+ $0.4980 $117.0300
360+ $0.4826 $173.7360
495+ $0.4670 $231.1650
640+ $0.4514 $288.8960
860+ $0.4047 $348.0420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,890 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess