EN
  • EN
  • DE

CM5740Z171R-10

Part No CM5740Z171R-10
Manufacturer Laird-Signal Integrity Products
Catalog Common Mode Chokes
Description CMC 20A 4LN 170 OHM SMD / Common Mode Chokes Quad 170Ohm 100MHz 20A 0.001Ohm DCR SMD T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Laird-Signal Integrity Products
Series CM
Packaging Reel package
Filter Type Power Line
Number of Lines 4
Impedance @ Frequency 170 Ohm @ 100MHz
Current Rating (Maximum) 20A
DC Resistance (DCR) (Maximum) 1 mOhm
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Dimension 0.570" L x 0.435" W (14.48mm x 11.05mm)
Height (Maximum) 0.413" (10.49mm)
Package Vertical, 8 Flat Lead
Win Source Part Number 771622-CM5740Z171R-10
Popularity Medium
Supply and Demand Status Limited
Family Name CM
Introduction Date April 07, 2006
ECCN EAR99
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian CM5740Z171R-10 CAD Model

Description

The Laird-Signal Integrity Products CM5740Z171R-10 is a power line filter that has a filter type of power line and 4 lines.

  • Filter Type: Power line, 4 lines
  • Impedance: 170 Ohm @ 100MHz
  • Current Rating: 20A
  • Mounting: Surface Mount
  • Package: Vertical, 8 flat lead
  • Operating Temperature: -40°C to 125°C
  • DC Resistance (DCR): 1 mOhm
  • Series: CM
  • Estimated EOL Date: 2023

You May Also Be Interested in

Shenzhen HongyeX Electronics Co., Ltd.
2Line Common Mode Choke Surface Mount-4P 2x1.2mm 90Ω@100MHz 400mA DCR 300mΩ
Lowest to $0.0569
Bourns Inc.
CMC 51UH 200MA 2LN 2.6KOHM SMD
Lowest to $0.4075
Panasonic
2Ω 2 35Ω@100MHz 0302 Common Mode Chokes RoHS
Lowest to $0.0874
PROD Electronic Technology (Shenzhen) Co., Ltd.
2Line Common Mode Choke Surface Mount-4P 7x6mm 1.3kΩ@100MHz 2.5A DCR 21mΩ
Lowest to $0.4399
Nexperia USA Inc.
CMC 2LN SMD ESD
Lowest to $1.4256
Guangdong Fenghua Advanced Technology
10mH@1kHz 750mΩ 2 Through Hole Common Mode Chokes RoHS
Lowest to $0.4161
Prosperity Dielectrics
2Line Common Mode Choke Surface Mount-4P 2x1.2mm 180Ω@100MHz 330mA DCR 350mΩ
Lowest to $0.1204
TDK Corporation
47mH@10kHz 2.4Ω 2 Through Hole Common Mode Chokes RoHS
Lowest to $1.7463
Inpaq
2Line Common Mode Choke Surface Mount 1.25x1.0x0.6mm 90Ω@100MHz 300mA DCR 600mΩ
Lowest to $0.0257

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess