EN
  • EN
  • DE

BMI-S-201-F

Part No BMI-S-201-F
Manufacturer Laird Technologies EMI
Catalog RF Shields
Description BOARD SHIELD 0.5 X 0.538 FRAME
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Laird Technologies EMI
Packaging Reel - TR
Status Active
Type Frame
Height - Overall 0.100" (2.54mm)
Length - Overall 0.538" (13.66mm)
Width - Overall 0.500" (12.70mm)
Mounting Solder
Win Source Part Number 130658-BMI-S-201-F
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BMI-S-201-F CAD Model

Description

The BMI-S-201-F is designed for specialized industrial applications requiring robust performance and accuracy. This sensor offers exceptional reliability in harsh conditions.

Features and Benefits

  • Industrial-grade IMU
  • Highly durable and reliable
  • Extended temperature range

Applications

  • Heavy machinery monitoring
  • Robotics and automation
  • Structural health monitoring systems
  • Guidance and navigation systems

The BMI-S-201-F stands out in environments where sensors need to withstand extreme conditions without compromising accuracy.

You May Also Be Interested in

Laird Technologies EMI
BOARD SHIELD 0.5 X 0.538" COVER / Board Mount EMI Enclosures 14.02 x 13.06 x 2mm RF Absorber One-piece CRS Tin SMD
Lowest to $0.1692
Harwin Inc.
RF SHIELD 0.591\
Lowest to $3.5813
Wurth Electronics Inc
RF SHIELD 0.787" X 0.787" SMD
Lowest to $1.5225
Laird Technologies, Inc.
RF SHIELD 2.026.2126.21MM
Need more? Email Us
Laird Technologies, Inc.
RF SHIELD 1.326\
Need more? Email Us
Wurth Electronics Inc
RF SHIELD 0.315\
Lowest to $1.1642
Laird Technologies EMI
RF SHIELD 1.747\
Lowest to $1.6880
Laird Technologies EMI
BOARD SHIELD 0.5 X 0.538 FRAME
Lowest to $0.9390
TE Connectivity
RF SHIELD 1.201" X 1.732" SMD / RF Shield Frame 1.201" (30.50mm) X 1.732" (44.00mm) Surface Mount
Lowest to $3.6553

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9390 $61.0350
150+ $0.7704 $115.5600
235+ $0.7461 $175.3335
320+ $0.7219 $231.0080
415+ $0.6988 $290.0020
555+ $0.6260 $347.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess