EN
  • EN
  • DE

4695PA51H01275

Part No 4695PA51H01275
Manufacturer Laird Technologies, Inc.
Catalog RFI and EMI - Contacts, Fingerstock and Gaskets
Description RFI FOF GASKET PU ADH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Fabric Over Foam
Shape Square
Width 0.374" (9.50mm)
Length 12.750" (323.85mm)
Height 0.374" (9.50mm)
Material Polyurethane Foam, Nickel-Copper Taffeta (NI/CU)
Attachment Method Adhesive
Operating Temperature -;5;9;7;10;8;3;4;2;1;2276;609;952;5378;1003;903;1798;150;23;2347;1944;3985;553;17;4535;5417;732;818;0;354;49009;75997;75998;104950;104951;106662;104953;4654;28693;72917;127014;15301;65532;66393;66394;104409;66395;72929;72933;28729;14844;127107;72875;117124;30491;109511;56320;72935;72931;72927;72928;72923;3863;72910;56777;72934;72912;107404;109512;56317;114870;72925;72962;72924;102474;72961;95124;72909;72945;72944;72988;72948;72919;72920;56316;68330;104411;68344;44308;68338;104402;114871;104408;72939;72941;104439;72942;56326;72896;72900;72898;72950;72987;72984;72979;72983;72907;72897;24164;72936;72951;72954;72902;72973;30230;100039;100020;100040;72918;72915;72946;56319;72971;72916;99779;72952;102477;122364;72964;72926;117570;30228;102473;102478;72966;72937;72913;72922;30229;72930;72914;104820;72982;119755;119753;101016;119756;102482;72975;72921;114872;57854;30231;72943;100041;72959;72958;72969;72970;72960;72978;72957;72963;72938;72894;72967;72949;72956;72911;72899;83731;83732;54753;94799;36170;75289;54756;62;61;3;2;243;839;804;265;241;250;1;17;6;0;2;1;1;307134;575935;346009;347054;347228;350283;350285;402007;402014;402015;402065;1;313968;319373;329015;341166;340264;340266;356287;362108;362721;376978;382719;390522;393101;393544;397568;401959;406666;408167;409068;410290;415925;4859;5215;5376;5576;5744;5812;6031;6126;6157;6202;6204;6219;6446;6516;6547;6582;6590;6664;6670;6744;6754;6819;7022;7037;7091;7152;7180;7241;7385;7582;7665;7682;7761;7859;7948;7977;8041;8144;8148;8192;8318;8399;8445;8451;8489;8503;8701;8851;8876;8914;8933;9099;9100;9146;9149;9210;9258;9264;9328;9398;9420;9489;9726;9812;9857;9873;10080;10091;10208;10289;10303;10308;681426;10579;10653;10747;10753;10888;11164;11270;11360;11374;11377;11543;11627;11628;11709;11740;11770;11906;11909;488790;12022;12051;12091;12138;12140;12441;12479;12524;12557;12777;12893;12939;13003;13130;13177;13224;13319;13390;13446;13588;13682;13693;13724;13741;14243;14251;14296;14372;14541;14635;14660;14675;14897;14902;15002;15036;15096;15230;15342;15346;15606;15765;15788;16030;16069;16198;16211;16295;16315;16569;16645;16665;16745;16915;16979;16982;17026;17033;17255;17257;17364;17421;17637;17714;17717;17810;17824;17833;18157;18160;18215;18434;18494;18557;18678;18727;18741;18926;19020;19110;19152;19293;19296;465084;19362;808770;19387;19625;19917;19920;20027;20030;20147;20175;20183;20185;20353;20390;20571;20643;20722;20921;21038;21080;21142;21206;21349;21425;21438;21452;21636;21639;22035;22115;22494;22496;22562;22571;22675;22702;22704;22813;22849;22992;23044;23328;23329;23333;23395;23421;23468;23617;23670;23845;24054;24261;24264;24537;24540;24642;24753;24777;25530;25952;25986;26001;26011;26267;26268;26476;26518;26660;26853;26875;27052;27105;27449;27479;27527;27816;27831;27892;27964;28135;28168;28336;28864;28868;28929;28983;29002;29048;29287;29331;29348;29425;29447;29561;30008;30174;30188;30415;30417;30596;30663;30689;30712;30889;31063;31645;31751;31769;31771;31944;32162;32442;32527;32833;32855;32948;32958;33206;33401;33430;33544;33548;33645;33647;33922;34020;34405;34482;34937;34945;34946;35277;35690;35710;35973;36345;36870;36955;36967;37275;37322;37593;37644;38003;38230;38279;38437;40796;41417;41657;41693;42429;42670;42727;637607;43019;43030;43066;43355;43648;43890;44104;44307;44320;44590;44979;45181;45196;45373;46346;46859;47151;47306;48101;49543;49958;472215;50330;50452;50462;50504;51743;52595;53536;54595;54598;55007;56128;56144;56268;56388;58399;58453;58597;58977;59737;60268;60488;60604;60817;62292;122694;125659;126100;170198;172262;172878;174837;816459;204225;207762;229824;234604;250493;272034;282128;284928;295895;296494;298079;64696;76505;81052;81119;82919;152330;152417;1;6219;6754;7977;8489;470874;9099;9149;9215;92
Ultra Librarian 3D Model Ultra Librarian 4695PA51H01275 CAD Model

Description

NULL

You May Also Be Interested in

Laird Technologies, Inc.
RFI FINGERSTOCK BECU NICKEL ADH
Need more? Email Us
Laird Technologies, Inc.
RFI FOF GASKET PU ADH
Need more? Email Us
Laird Technologies, Inc.
CSTR,NIAU,CTL 0.09X0.19X0.06X0.7
Need more? Email Us
Laird Technologies, Inc.
RFI FINGERSTOCK BECU NICKEL CLIP
Need more? Email Us
Laird Technologies, Inc.
RFI FINGERSTOCK BECU NICKEL CLIP
Need more? Email Us
Laird Technologies, Inc.
RFI FOF GASKET PU ADH
Need more? Email Us
Laird Technologies, Inc.
HFR,NICU,NRS,CPSA,RL 50.8MMX20.0
Need more? Email Us
Laird Technologies, Inc.
FINGERSTOCK BECU 19.6X406.4MM
Need more? Email Us
Laird Technologies, Inc.
RFI FOF GASKET PU ADH
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess