EN
  • EN
  • DE

57GF1030026C000100

Part No 57GF1030026C000100
Manufacturer Laird Technologies, Inc.
Catalog Thermal - Pads, Sheets
Description THERM PAD 300MMX3MM W/ADH BLACK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Usage Thermal Gasket
Type Graphite-Pad, Sheet
Shape Rectangular
Outline 300.00mm x 3.00mm
Thickness 0.102" (2.60mm)
Material Foam, Polyurethane (PUR)
Adhesive Adhesive - One Side
Color Black
Thermal Resistivity 0.24°C/W
Thermal Conductivity 4.1W/m-K
Ultra Librarian 3D Model Ultra Librarian 57GF1030026C000100 CAD Model

Description

NULL

You May Also Be Interested in

Panasonic
THERM PAD 70X70MM W/ADH BLACK / Thermal Pad Black 70.00mm x 70.00mm Square Adhesive - Both Sides
Need more? Email Us
Laird Technologies - Thermal Materials
Thermal Pad Gray 457.20mm x 457.20mm Square Tacky - Both Sides
Need more? Email Us
t-Global Technology
THERM PAD 190MMX140MM GRAY / Thermal Pad Gray 190.00mm x 140.00mm Rectangular Tacky - One Side
Need more? Email Us
3M
THERM PAD 30MMX30MM W/ADH 1=25PK / Thermal Pad White 30.00mm x 30.00mm Square Adhesive - Both Sides
Need more? Email Us
Keystone Electronics
THERM PAD 39.67X26.67MM
Lowest to $2.5676
Shiu Li Technology Co., Ltd.
THERM PAD 160MMX160MM GRAY
Lowest to $49.5749
Wurth Electronics Inc
Thermal Pad Gray 19.05mm x 12.70mm Rectangular
Need more? Email Us
Bergquist
Thermal Pad Blue 406.40mm x 203.20mm Rectangular Tacky - Both Sides
Need more? Email Us
Vishay
THERMAL JUMPER 1206 30 MIL LEAD / Thermal Pad 3.20mm x 1.60mm Rectangular
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess