EN
  • EN
  • DE
  • IT

ML12040-4P

Part No ML12040-4P
Manufacturer Lansdale
Description Phase-Frequency Detector
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Lansdale
Win Source Part Number 1224016-ML12040-4P
Manufacturer Homepage www.lansdale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ML12040-4P CAD Model

Description

The ML12040-4P is a high-performance, deep cycle 12V 40Ah sealed lead acid (SLA) battery manufactured by Lansdale. This battery is designed for applications requiring reliable and long-lasting power. Its robust construction and sealed design ensure safe operation in a variety of environments.

Applications:

  • Uninterruptible Power Supplies (UPS): Provides backup power for critical systems during power outages.
  • Emergency Lighting: Powers emergency lights in commercial and residential buildings.
  • Security Systems: Provides power for alarm systems and surveillance equipment.
  • Electric Mobility: Used in electric scooters, wheelchairs, and other mobility devices.
  • Renewable Energy Systems: Stores energy generated by solar panels and wind turbines.

Features:

  • Sealed Lead Acid (SLA): Maintenance-free operation with no need to add water.
  • Deep Cycle Design: Optimized for repeated charging and discharging cycles.
  • High Capacity: 40Ah capacity provides extended runtime.
  • Valve Regulated: Prevents overpressure and ensures safe operation.
  • Durable Construction: Rugged design for reliable performance in harsh conditions.

Benefits:

  • Reliable Power: Provides consistent and dependable power for critical applications.
  • Long Lifespan: Deep cycle design extends the battery's service life.
  • Maintenance-Free: Eliminates the need for regular maintenance, reducing downtime and costs.
  • Safe Operation: Sealed design prevents leaks and spills, ensuring safe use in various environments.
  • Versatile Applications: Suitable for a wide range of applications, from emergency power to electric mobility.

Technical Specifications:

The ML12040-4P features a nominal voltage of 12V and a capacity of 40Ah. It uses Absorbent Glass Mat (AGM) technology, which immobilizes the electrolyte and prevents leakage. The battery is designed for deep cycle applications, offering hundreds of charge and discharge cycles. Its compact size and weight make it easy to install and transport.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.5741 $65.7410
24+ $5.3944 $129.4656
38+ $5.2261 $198.5918
52+ $5.0567 $262.9484
67+ $4.8885 $327.5295
89+ $4.3827 $390.0603
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess