EN
  • EN
  • DE
  • IT

XPCW1003100K

Part No XPCW1003100K
Manufacturer Lantronix, Inc.
Catalog RF Evaluation and Development Kits, Boards
Description XPICO WI-FI EMBEDDED IEEE 802.11 / xPico? 2.4GHz Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Lantronix, Inc.
Series xPico®
Package Box
Product Status Active
Frequency 2.4GHz
Base Product Number XPCW1003100
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN 5A992C
HTSUS 8517.62.0020
California Prop 65 Warning Information
Win Source Part Number 1200668-XPCW1003100K
Ultra Librarian 3D Model Ultra Librarian XPCW1003100K CAD Model

Description

The xPico® RF Evaluation and Development Kit, Board is a comprehensive development tool manufactured by Lantronix, Inc.

  • Category: Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
  • Includes: a board designed for evaluating and developing RF systems
  • Package: box package
  • Standard Package: 1 piece
  • Frequency: 2.4GHz
  • ECCN: 5A992C
  • REACH: unaffected
  • HTSUS code: 8517.62.0020
  • Product Status: active
  • Ideal choice for: RF engineers and developers

You May Also Be Interested in

MACOM Technology Solutions
EVAL BOARD FOR MAPS-010166-TR050
Need more? Email Us
MACOM Technology Solutions
CGH40025F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
5.2-5.9GHZ, AMP W/ CMPA5259080S
Need more? Email Us
MACOM Technology Solutions
CG2H40010F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAPS-010143-TR050
Need more? Email Us
MACOM Technology Solutions
CGH40006P DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MABA-007681-CT201
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAPS-010145-TR050
Need more? Email Us
Pulse
EVAL BOARD W3320 W/ SMA FEMALE
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess