EN
  • EN
  • DE
  • IT

MRF6S21100HSR3

Part No MRF6S21100HSR3
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 68V 2.17GHZ NI-780S
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Technology LDMOS
Frequency 2.11GHz ~ 2.17GHz
Gain 15.9dB
Voltage - Test 28 V
Current - Test 950 mA
Power - Output 23W
Voltage - Rated 68 V
Mounting Type Chassis Mount
Package / Case NI-780S
Supplier Device Package NI-780S
Base Product Number MRF6
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 644197-MRF6S21100HSR3
Ultra Librarian 3D Model Ultra Librarian MRF6S21100HSR3 CAD Model

Description

The MRF6S21100HSR3 from NXP Semiconductors is a high-performance RF power transistor designed to meet the demanding requirements of high-power applications. This device is part of NXP's high-quality RF power LDMOS transistor family, which is widely recognized for its exceptional performance and reliability in the field of RF power amplification.

Key Features

  • Frequency Range: The MRF6S21100HSR3 operates within the 2.11-2.17 GHz frequency range, making it suitable for a variety of applications, including but not limited to, cellular base station amplifiers, especially in the PCS (Personal Communication Service) band.
  • High Output Power: It delivers a high output power of 100 W, which is essential for applications that require strong signal amplification.
  • High Gain: With a power gain of 18 dB, this transistor can significantly amplify RF signals without the need for additional stages of amplification.
  • High Efficiency: The device offers an excellent drain efficiency of 32%, ensuring that the power consumption is minimized while maximizing the power delivered to the load.
  • Integrated ESD Protection: The transistor comes with integrated ESD protection, enhancing its robustness and reliability in harsh environments.
  • Thermally Enhanced Package: The MRF6S21100HSR3 is available in a NI-780S-4 package, which provides excellent thermal performance and ensures device longevity even under high-temperature operating conditions.

Applications

Thanks to its robust design and high power output, the MRF6S21100HSR3 is an ideal choice for a range of applications, including:

  • PCS Base Station Amplifiers
  • RF Power Amplifiers for Cellular and Mobile Communications
  • Industrial, Scientific, and Medical (ISM) Applications
  • Broadband Wireless Infrastructure

With its combination of high performance, efficiency, and reliability, the MRF6S21100HSR3 from NXP Semiconductors stands out as a top choice for designers and engineers looking to push the boundaries of RF power amplification technology.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess