EN
  • EN
  • DE

GAL20V8B-7LJ

Part No GAL20V8B-7LJ
Manufacturer Lattice Semiconductor Corporation
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case PLCC28
Manufacturer Lattice Semiconductor Corporation
Manufacturer Homepage www.latticesemi.com
RoHS State Request Verification
Win Source Part Number 753323-GAL20V8B-7LJ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GAL20V8B-7LJ CAD Model

Description

The GAL20V8B-7LJ is a high-performance, low-power Erasable Programmable Logic Device (EPLD) manufactured by Lattice Semiconductor Corporation. It is part of the Generic Array Logic (GAL) family, known for its flexibility and ease of use in implementing various digital logic functions.

Applications:

  • Address decoding
  • Programmable peripheral controllers
  • State machine implementation
  • Glue logic replacement
  • Custom logic functions in embedded systems

Features:

  • High performance: 7.5 ns propagation delay
  • Low power consumption: Designed for low power applications.
  • Electrically Erasable and Reprogrammable: Offers ease of design changes and prototyping.
  • 20-pin DIP/PLCC/SOIC packages: Available in various packages for different mounting needs.
  • Output Logic Macrocell (OLMC): Configurable OLMC provides flexibility in defining output polarity and feedback paths.
  • Programmable output polarity: Each output can be independently programmed as active high or active low.
  • Input/Output pins: Features multiple I/O pins for versatile logic implementation.
  • Fully tested: Ensures high reliability and quality.

Benefits:

  • Reduced board space: Integrates multiple logic functions into a single chip.
  • Simplified design process: Easy to program and reprogram, reducing development time.
  • Lower system cost: Replaces multiple discrete logic components, lowering overall system cost.
  • Improved system performance: High-speed operation enhances system performance.
  • Increased system reliability: Reduced component count improves overall system reliability.
  • Flexibility in design changes: Electrically erasable and reprogrammable feature allows easy design modifications and bug fixes.

Additional Details:

The GAL20V8B-7LJ utilizes CMOS EEPROM technology, ensuring low power consumption and high reliability. It is programmed using standard programmers, making it easy to integrate into existing development environments. The device supports a wide range of operating voltages and temperatures, making it suitable for various applications. The configurable OLMC architecture allows designers to tailor the output characteristics to meet specific system requirements. Its fast propagation delay and low power consumption make it an ideal choice for high-performance, battery-powered applications.

You May Also Be Interested in

Coilcraft
Lowest to $0.1042
Freescale Semiconductor - NXP
Lowest to $27.1621
Texas Instruments
Need more? Email Us
Spansion
Need more? Email Us
Linear Technology
Lowest to $9.1303
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Atmel
Lowest to $8.5447
Renesas Electronics America
Need more? Email Us
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess