EN
  • EN
  • DE

GAL22V10B-15HJ

Part No GAL22V10B-15HJ
Manufacturer Lattice Semiconductor Corporation
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1060455-GAL22V10B-15HJ
Categories OEM Parts(F-I)
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GAL22V10B-15HJ CAD Model

Description

The GAL22V10B-15HJ is a high-performance EEPROM-based Programmable Logic Device (PLD) from Lattice Semiconductor. It's a versatile chip designed to implement a wide range of custom logic functions, offering a flexible solution for digital circuit design. The device is electrically erasable and reprogrammable, making it ideal for prototyping and design iterations.

Applications

  • Complex Address Decoding: Efficiently decodes memory addresses in embedded systems.
  • Sophisticated Glue Logic: Provides complex interface logic between various digital components.
  • Advanced State Machines: Implements complex sequential logic for controllers and interfaces.
  • Peripheral Control and Interfacing: Manages communication and control of numerous external devices.
  • Custom Logic Functions: Tailored logic implementation in various electronic systems.

Features

  • EEPROM Technology: Electrically Erasable and Reprogrammable, enabling in-system programming and easy design updates.
  • 22 Inputs and 10 Outputs: Provides a rich architecture for implementing complex logic functions.
  • Programmable Output Enable Control: Allows enabling or disabling individual outputs for greater flexibility.
  • Low Power Consumption: Minimizes power requirements, suitable for battery-powered and energy-sensitive applications.
  • Fast Propagation Delay (15ns): Enables high-speed operation for demanding applications.
  • Flexible Output Macrocells: Each output can be configured as registered, combinatorial, or input.

Benefits

  • Design Adaptability: Reprogrammable nature allows for quick modifications and design optimizations without hardware changes.
  • Reduced Board Space: Integrates multiple logic functions into a single chip, simplifying board layout and reducing component count.
  • Enhanced System Performance: Fast propagation delay supports high-speed system operation.
  • Simplified Inventory Management: A single device can be programmed for multiple purposes, reducing the variety of components to stock.
  • Lower Power Consumption: Extends battery life in portable applications and reduces overall energy costs.

Technical Specifications

The GAL22V10B-15HJ operates on a 5V power supply. It features a maximum propagation delay of 15ns. Each output macrocell can be individually configured for registered or combinatorial operation. The device is available in various packages. Consult the datasheet for comprehensive specifications, including detailed timing parameters, power consumption characteristics, and pinout information.

You May Also Be Interested in

Dell
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Panasonic
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Essentra Components
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess