EN
  • EN
  • DE

GAL22V10C-7JC

Part No GAL22V10C-7JC
Manufacturer Lattice Semiconductor Corporation
Catalog Custom Parts (E - I)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1173398-GAL22V10C-7JC
Categories Custom Parts
Manufacturer Lattice Semiconductor Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GAL22V10C-7JC CAD Model

Description

The GAL22V10C-7JC is a high-performance Electrically Erasable Programmable Logic Device (EEPLD) from Lattice Semiconductor Corporation. It's designed for implementing custom logic functions in a wide range of digital systems. The '22V10' indicates its architecture, featuring 22 inputs and 10 outputs. '7' likely represents a 7 nanosecond propagation delay, indicating a very fast version. The 'JC' likely denotes a specific package type (e.g., ceramic) or temperature range.

Applications:

  • High-speed data processing: Implementing custom logic for data manipulation and analysis in time-critical applications.
  • Graphics processing: Controlling display interfaces and performing image processing tasks.
  • Real-time control systems: Implementing fast and precise control algorithms.
  • High-frequency communication systems: Encoding and decoding data at high speeds.
  • Critical timing circuits: Generating and controlling precise timing signals.

Features:

  • Electrically Erasable and Reprogrammable: Allows for easy design changes and updates.
  • 22 Inputs and 10 Outputs: Provides a large number of I/O pins for complex logic functions.
  • Very Fast Propagation Delay (7ns): Enables high-speed operation.
  • Programmable Output Enable: Provides individual control over each output signal.
  • Flexible Output Macrocell Architecture: Each output can be configured as combinatorial or registered, with programmable polarity.
  • Low Power Consumption: Minimizes power requirements for energy-efficient operation.

Benefits:

  • Exceptional Speed: The 7ns propagation delay allows for extremely fast logic operations.
  • Design Flexibility: The programmable nature enables the implementation of custom logic functions tailored to specific application requirements.
  • Reduced Component Count: Integrating multiple logic functions into a single device simplifies circuit designs and reduces the number of discrete components.
  • Improved System Performance: Fast propagation delays contribute to faster and more efficient system operation.
  • Simplified Prototyping: The electrically erasable feature enables rapid prototyping and design iterations.

Additional Details:

The GAL22V10C-7JC is programmed using standard PLD programmers. Its high speed makes it suitable for demanding applications where performance is critical. The 'JC' package may indicate a ceramic package, providing enhanced thermal performance or hermetic sealing. Detailed specifications, including timing diagrams, power consumption, and pinout information, are available in the Lattice Semiconductor datasheet for the GAL22V10 family. This device offers a combination of high speed, flexibility, and low power consumption, making it ideal for applications requiring demanding logic performance.

You May Also Be Interested in

CML Microcircuits
4-Level FSK RD-LAP Packet Data Modem
Lowest to $6.5292
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
General Cable/Carol Brand
Need more? Email Us
EM Microelectronic
13.56MHZ, COMPLIANT ISO 15693 AN / RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Shanghai Leiditech Electronic Technology Co., Ltd
Need more? Email Us
Azoteq (Pty) Ltd
3 CH, GPIO-SWIPE AND TAP ONLY /
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Kemet
.390UF 250V Reel Rohs-prc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess