EN
  • EN
  • DE

GAL22V10C6LJ

Part No GAL22V10C6LJ
Manufacturer Lattice Semiconductor Corporation
Catalog Custom Parts (E - I)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1185122-GAL22V10C6LJ
Categories Custom Parts
Manufacturer Lattice Semiconductor Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GAL22V10C6LJ CAD Model

Description

The GAL22V10C6LJ is a high-performance EEPROM-based Generic Array Logic (GAL) device manufactured by Lattice Semiconductor Corporation. It's a versatile programmable logic device (PLD) that allows designers to implement custom logic functions, replacing multiple discrete logic components and reducing overall system complexity. The 'C6' designation indicates a specific speed grade.

Applications

  • Address decoders
  • State machines
  • Programmable counters
  • Peripheral controllers
  • Glue logic

Features

  • Electrically Erasable and Reprogrammable
  • Low Power Consumption
  • High Speed Operation
  • Programmable Output Polarity
  • Output Register Bypass Option

Benefits

  • Flexibility in design modifications and prototyping as logic can be reconfigured easily through reprogramming.
  • Reduced power consumption, extending battery life in portable applications.
  • Fast propagation delays, enabling high-speed system performance.
  • Adaptability to various logic requirements due to programmable output polarity.
  • Optimization of speed or power through the output register bypass option.

Additional Details

The GAL22V10C6LJ offers 10 output logic macrocells, each of which can be configured independently. It's programmed using standard programming equipment and software for GAL devices. Refer to the Lattice Semiconductor datasheet for detailed timing characteristics, programming specifications, and application notes to ensure correct implementation. The EEPROM technology allows for a large number of erase/write cycles, ensuring long-term reliability.

You May Also Be Interested in

Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us
Fastrax
Lowest to $32.6415
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
Azoteq (Pty) Ltd
3 CH, GPIO-SWIPE AND TAP ONLY /
Need more? Email Us
Inpaq
0603 ESD Protection Devices ROHS
Need more? Email Us
Renesas Electronics America
Lowest to $0.9794
Fuji Electric
Lowest to $8.1612

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess